National Guard Products Door Bottom - Pile - DKB 154PDKB

Description
NGP Catalog Number: 154PDKB Description: Door Bottom - Pile - DKB Width: 1 3/4 Height: 1 1/4 Weight: List Price: $12.85 / FT. Ratings: ANSI/BHMA Certified
Description
NGP Catalog Number: 154PDKB Description: Door Bottom - Pile - DKB Width: 1 3/4 Height: 1 1/4 Weight: List Price: $12.85 / FT. Ratings: ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Door Bottom - Pile - DKB - 154PDKB - National Guard Products
Memphis, TN, USA
Door Bottom - Pile - DKB
154PDKB
Door Bottom - Pile - DKB 154PDKB
NGP Catalog Number: 154PDKB Description: Door Bottom - Pile - DKB Width: 1 3/4 Height: 1 1/4 Weight: List Price: $12.85 / FT. Ratings: ANSI/BHMA Certified

NGP Catalog Number: 154PDKB
Description: Door Bottom - Pile - DKB
Width: 1 3/4
Height: 1 1/4
Weight:
List Price: $12.85 / FT.
Ratings:

  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 154PDKB
Product Name Door Bottom - Pile - DKB
Width 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Seal Parts Solutions -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Gasket Type Custom Shape / Application
Gasket Description O-Rings
View Details
Tyton® Gaskets -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
ptfe insulated gasket with high temperature resistance -  - Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions 50mm * 40mm * 2mm(customizable)
View Details
Norseal Silicone Sponge Rubber - R10480 - Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details