National Guard Products Astragal Mortised - Pile - Gold 143PB

Description
NGP Catalog Number: 143PB Description: Astragal Mortised - Pile - Gold Width: 7/8 Height: 7/16 Weight: List Price: $12.65 / FT. Ratings: ANSI/BHMA Certified
Description
NGP Catalog Number: 143PB Description: Astragal Mortised - Pile - Gold Width: 7/8 Height: 7/16 Weight: List Price: $12.65 / FT. Ratings: ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Astragal Mortised - Pile - Gold - 143PB - National Guard Products
Memphis, TN, USA
Astragal Mortised - Pile - Gold
143PB
Astragal Mortised - Pile - Gold 143PB
NGP Catalog Number: 143PB Description: Astragal Mortised - Pile - Gold Width: 7/8 Height: 7/16 Weight: List Price: $12.65 / FT. Ratings: ANSI/BHMA Certified

NGP Catalog Number: 143PB
Description: Astragal Mortised - Pile - Gold
Width: 7/8
Height: 7/16
Weight:
List Price: $12.65 / FT.
Ratings:

  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 143PB
Product Name Astragal Mortised - Pile - Gold
Width 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Gasketing - Gasket Replacer® 916 - 391630 - Hernon Manufacturing, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method Room Temperature Vulcanizing (RTV)
View Details
EMI Connector Gaskets - 2430173-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.74 inch (44.2 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Light-Curable Materials, Gasketing, GA-103 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
Custom Flat Gaskets -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Gasket Type Sheet / Die-cut
Material Butyl (optional feature); Neoprene (optional feature); Nitrile (NBR) (optional feature); Natural Rubber, Hypalon, SBR, Urethane, Viton
View Details