National Guard Products Spring Adjustable Seal - Pile - Gold 141PB

Description
NGP Catalog Number: 141PB Description: Spring Adjustable Seal - Pile - Gold Width: 1 3/8 Height: 9/16 Weight: List Price: $19.15 / FT. Ratings: UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. ANSI/BHMA Certified
Description
NGP Catalog Number: 141PB Description: Spring Adjustable Seal - Pile - Gold Width: 1 3/8 Height: 9/16 Weight: List Price: $19.15 / FT. Ratings: UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Spring Adjustable Seal - Pile - Gold - 141PB - National Guard Products
Memphis, TN, USA
Spring Adjustable Seal - Pile - Gold
141PB
Spring Adjustable Seal - Pile - Gold 141PB
NGP Catalog Number: 141PB Description: Spring Adjustable Seal - Pile - Gold Width: 1 3/8 Height: 9/16 Weight: List Price: $19.15 / FT. Ratings: UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. ANSI/BHMA Certified

NGP Catalog Number: 141PB
Description: Spring Adjustable Seal - Pile - Gold
Width: 1 3/8
Height: 9/16
Weight:
List Price: $19.15 / FT.
Ratings:

  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 141PB
Product Name Spring Adjustable Seal - Pile - Gold
Width 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trim-Fast: S Series EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Ropes and Tapes - HYTEX® 1000 Ropes and Tapes - Mid-Mountain Materials, Inc.
Specs
Gasket Type Edge Trim; Gasket Strip; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
Material Silicone Rubber (optional feature); Fiberglass
Features Adhesive Backed (optional feature)
View Details
Gaskets & O-Rings - 1964749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nitrile (NBR); Nitrile rubber
Thickness 0.0701 inch (1.78 mm)
View Details