National Guard Products Surface Mounted Astragal - Silicone - Anod Alum 137SA (SET)

Description
NGP Catalog Number: 137SA (SET) Description: Surface Mounted Astragal - Silicone - Anod Alum Width: 1 3/16 Height: 5/16 Weight: List Price: $14.68 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 137SA (SET) Description: Surface Mounted Astragal - Silicone - Anod Alum Width: 1 3/16 Height: 5/16 Weight: List Price: $14.68 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Surface Mounted Astragal - Silicone - Anod Alum - 137SA (SET) - National Guard Products
Memphis, TN, USA
Surface Mounted Astragal - Silicone - Anod Alum
137SA (SET)
Surface Mounted Astragal - Silicone - Anod Alum 137SA (SET)
NGP Catalog Number: 137SA (SET) Description: Surface Mounted Astragal - Silicone - Anod Alum Width: 1 3/16 Height: 5/16 Weight: List Price: $14.68 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 137SA (SET)
Description: Surface Mounted Astragal - Silicone - Anod Alum
Width: 1 3/16
Height: 5/16
Weight:
List Price: $14.68 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 137SA (SET)
Product Name Surface Mounted Astragal - Silicone - Anod Alum
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488690-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.74 inch (44.2 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
1 in. Size EPDM Gasket for Quick-Acting Couplings|Master File - EPDM100 - Kuriyama of America, Inc.
Specs
Gasket Description Replacement Gasket
Material Ethylene Propylene (EPDM)
Gasket Dimensions 1 in
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details