National Guard Products Astragal - Pile - Mill Alum 136P

Description
NGP Catalog Number: 136P Description: Astragal - Pile - Mill Alum Width: 7/16 Height: 3/16 Weight: List Price: $3.64 / FT. Ratings: ANSI/BHMA Certified
Description
NGP Catalog Number: 136P Description: Astragal - Pile - Mill Alum Width: 7/16 Height: 3/16 Weight: List Price: $3.64 / FT. Ratings: ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Astragal - Pile - Mill Alum - 136P - National Guard Products
Memphis, TN, USA
Astragal - Pile - Mill Alum
136P
Astragal - Pile - Mill Alum 136P
NGP Catalog Number: 136P Description: Astragal - Pile - Mill Alum Width: 7/16 Height: 3/16 Weight: List Price: $3.64 / FT. Ratings: ANSI/BHMA Certified

NGP Catalog Number: 136P
Description: Astragal - Pile - Mill Alum
Width: 7/16
Height: 3/16
Weight:
List Price: $3.64 / FT.
Ratings:

  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 136P
Product Name Astragal - Pile - Mill Alum
Width 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Pipe Coupling Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Silicone Rubber (optional feature); Perlast perfluoroelastomer (FFKM)
Gasket Dimensions Nominal sizes from 0.75" to 6.00"and from 10mm to 200mm
View Details
10 in. Size Buna-N Gasket for Quick-Acting Couplings|Master File - BUNA1000 - Kuriyama of America, Inc.
Specs
Gasket Description Replacement Gasket
Material Nitrile (NBR)
Gasket Dimensions 10 in
View Details
Trim-Fast: S Series PVC -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
EMI Connector Gaskets - 2423903-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 2.25 inch (57.15 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details