National Guard Products Perimeter Seal - Neoprene Sponge - Anod Alum 133NA

Description
NGP Catalog Number: 133NA Description: Perimeter Seal - Neoprene Sponge - Anod Alum Width: 1 5/16 Height: 1/4 Weight: List Price: $5.17 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 133NA Description: Perimeter Seal - Neoprene Sponge - Anod Alum Width: 1 5/16 Height: 1/4 Weight: List Price: $5.17 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Perimeter Seal - Neoprene Sponge - Anod Alum - 133NA - National Guard Products
Memphis, TN, USA
Perimeter Seal - Neoprene Sponge - Anod Alum
133NA
Perimeter Seal - Neoprene Sponge - Anod Alum 133NA
NGP Catalog Number: 133NA Description: Perimeter Seal - Neoprene Sponge - Anod Alum Width: 1 5/16 Height: 1/4 Weight: List Price: $5.17 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 133NA
Description: Perimeter Seal - Neoprene Sponge - Anod Alum
Width: 1 5/16
Height: 1/4
Weight:
List Price: $5.17 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Acoustical Tested
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 133NA
Product Name Perimeter Seal - Neoprene Sponge - Anod Alum
Material Neoprene
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488690-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.74 inch (44.2 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
3 in. Size Black Buna-N Tri-Clamp 100 Mesh Screen Gasket|Master File - BUNA-40MPSU300-100 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black Buna-N Tri-Clamp 100 Mesh Screen Sanitary Gasket™
Material Nitrile (NBR)
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details