National Guard Products Perimeter Seal - Neoprene - Anod Alum 129NA

Description
NGP Catalog Number: 129NA Description: Perimeter Seal - Neoprene - Anod Alum Width: 1 3/16 Height: 5/16 Weight: List Price: $5.58 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 129NA Description: Perimeter Seal - Neoprene - Anod Alum Width: 1 3/16 Height: 5/16 Weight: List Price: $5.58 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Perimeter Seal - Neoprene - Anod Alum - 129NA - National Guard Products
Memphis, TN, USA
Perimeter Seal - Neoprene - Anod Alum
129NA
Perimeter Seal - Neoprene - Anod Alum 129NA
NGP Catalog Number: 129NA Description: Perimeter Seal - Neoprene - Anod Alum Width: 1 3/16 Height: 5/16 Weight: List Price: $5.58 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 129NA
Description: Perimeter Seal - Neoprene - Anod Alum
Width: 1 3/16
Height: 5/16
Weight:
List Price: $5.58 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 129NA
Product Name Perimeter Seal - Neoprene - Anod Alum
Material Neoprene
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488694-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.41 inch (35.8 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Spiral Wound Gaskets - VITAFLEX® - Technetics Group
Specs
Gasket Type Spiral Wound
Material Polytetrafluoroethylene (PTFE); Inox, INCONEL®, Monel, or fibers
Operating Pressure 5076 psi (3573 m H2O)
View Details
Seal-Fast: D Series Silicone -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Custom Gaskets and Seals -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details