National Guard Products Door Bottom - Neoprene - DKB 113NDKB

Description
NGP Catalog Number: 113NDKB Description: Door Bottom - Neoprene - DKB Width: 1 7/16 Height: 1 1/16 Weight: List Price: $9.82 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 113NDKB Description: Door Bottom - Neoprene - DKB Width: 1 7/16 Height: 1 1/16 Weight: List Price: $9.82 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Door Bottom - Neoprene - DKB - 113NDKB - National Guard Products
Memphis, TN, USA
Door Bottom - Neoprene - DKB
113NDKB
Door Bottom - Neoprene - DKB 113NDKB
NGP Catalog Number: 113NDKB Description: Door Bottom - Neoprene - DKB Width: 1 7/16 Height: 1 1/16 Weight: List Price: $9.82 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 113NDKB
Description: Door Bottom - Neoprene - DKB
Width: 1 7/16
Height: 1 1/16
Weight:
List Price: $9.82 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 113NDKB
Product Name Door Bottom - Neoprene - DKB
Material Neoprene
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Gasketing - Gasket Replacer 906 - 390652 - Hernon Manufacturing, Inc.
Specs
Cure Method Room Temperature Vulcanizing (RTV)
View Details
EMI Connector Gaskets - 2430172-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.41 inch (35.8 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Light-Curable Materials, Gasketing, GA-103 -  - Dymax
Specs
Gasket Type Cured-in-Place (CIP); Formed-in-Place (FIP)
View Details
PTFE Pipe Flange Seals - NRT Energizer Gasket (No Ribs) - CT Gasket & Polymer Co., Inc.
Specs
Gasket Type Sheet / Die-cut
Material Butyl (optional feature); Ethylene Propylene (EPDM) (optional feature); Nitrile (NBR) (optional feature); Aflas, Viton
Thickness 0.1250 inch (3.17 mm)
View Details