National Guard Products Door Bottom or Astragal - Neoprene 112N

Description
NGP Catalog Number: 112N Description: Door Bottom or Astragal - Neoprene Width: 1 3/16 Height: 23/32 Weight: List Price: $10.55 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 112N Description: Door Bottom or Astragal - Neoprene Width: 1 3/16 Height: 23/32 Weight: List Price: $10.55 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Door Bottom or Astragal - Neoprene - 112N - National Guard Products
Memphis, TN, USA
Door Bottom or Astragal - Neoprene
112N
Door Bottom or Astragal - Neoprene 112N
NGP Catalog Number: 112N Description: Door Bottom or Astragal - Neoprene Width: 1 3/16 Height: 23/32 Weight: List Price: $10.55 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 112N
Description: Door Bottom or Astragal - Neoprene
Width: 1 3/16
Height: 23/32
Weight:
List Price: $10.55 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 112N
Product Name Door Bottom or Astragal - Neoprene
Material Neoprene
Unlock Full Specs
to access all available technical data

Similar Products

DIN Pipe Coupling Gaskets -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Gasket Type Sanitary Gasket
Material Ethylene Propylene (EPDM) (optional feature); Fluoroelastomer (FKM) (optional feature); Silicone Rubber (optional feature); Perlast perfluoroelastomer (FFKM)
Gasket Dimensions Nominal sizes from 0.75" to 6.00"and from 10mm to 200mm
View Details
1 in. Size Black Buna-N Tri-Clamp 60 Mesh Screen Gasket|Master File - BUNA-40MPSU100-60 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black Buna-N Tri-Clamp 60 Mesh Screen Sanitary Gasket™
Material Nitrile (NBR)
View Details
Seal-Fast: D Series Silicone -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Gaskets & O-Rings - 2665010 - RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nickel Plated Graphite
Thickness 0.1024 inch (2.6 mm)
View Details