National Guard Products Adjustable Perimeter Seal - Neoprene - Anod Alum 104NA

Description
NGP Catalog Number: 104NA Description: Adjustable Perimeter Seal - Neoprene - Anod Alum Width: 2 1/16 Height: 25/32 Weight: List Price: $17.5 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified
Description
NGP Catalog Number: 104NA Description: Adjustable Perimeter Seal - Neoprene - Anod Alum Width: 2 1/16 Height: 25/32 Weight: List Price: $17.5 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified

Suppliers

Company
Product
Description
Supplier Links
Adjustable Perimeter Seal - Neoprene - Anod Alum - 104NA - National Guard Products
Memphis, TN, USA
Adjustable Perimeter Seal - Neoprene - Anod Alum
104NA
Adjustable Perimeter Seal - Neoprene - Anod Alum 104NA
NGP Catalog Number: 104NA Description: Adjustable Perimeter Seal - Neoprene - Anod Alum Width: 2 1/16 Height: 25/32 Weight: List Price: $17.5 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Acoustical Tested Air Infiltration Tested ANSI/BHMA Certified

NGP Catalog Number: 104NA
Description: Adjustable Perimeter Seal - Neoprene - Anod Alum
Width: 2 1/16
Height: 25/32
Weight:
List Price: $17.5 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Acoustical Tested
  • Air Infiltration Tested
  • ANSI/BHMA Certified
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 104NA
Product Name Adjustable Perimeter Seal - Neoprene - Anod Alum
Material Neoprene
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2423941-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.63 inch (41.28 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Norseal Silicone Sponge Rubber - R10480 - Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details