National Guard Products Door Sweep - Vinyl - Anodized Alum 102VA

Description
NGP Catalog Number: 102VA Description: Door Sweep - Vinyl - Anodized Alum Width: Height: 1 13/16 Weight: List Price: $5.2 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested
Description
NGP Catalog Number: 102VA Description: Door Sweep - Vinyl - Anodized Alum Width: Height: 1 13/16 Weight: List Price: $5.2 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested

Suppliers

Company
Product
Description
Supplier Links
Door Sweep - Vinyl - Anodized Alum - 102VA - National Guard Products
Memphis, TN, USA
Door Sweep - Vinyl - Anodized Alum
102VA
Door Sweep - Vinyl - Anodized Alum 102VA
NGP Catalog Number: 102VA Description: Door Sweep - Vinyl - Anodized Alum Width: Height: 1 13/16 Weight: List Price: $5.2 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested

NGP Catalog Number: 102VA
Description: Door Sweep - Vinyl - Anodized Alum
Width:
Height: 1 13/16
Weight:
List Price: $5.2 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 102VA
Product Name Door Sweep - Vinyl - Anodized Alum
Material Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488640-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.63 inch (41.28 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
3 in. Size Replacement Viton® Gasket|Master File - VITON300 - Kuriyama of America, Inc.
Specs
Gasket Description Replacement Gasket
Material Fluoroelastomer (FKM)
Gasket Dimensions 3 in
View Details
Gasket - 92-70-G - Southco
Specs
Gasket Type Sheet / Die-cut
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details