National Guard Products Door Sweep - Vinyl - Anodized Alum 100VA

Description
NGP Catalog Number: 100VA Description: Door Sweep - Vinyl - Anodized Alum Width: Height: 1 3/8 Weight: List Price: $3.2 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested
Description
NGP Catalog Number: 100VA Description: Door Sweep - Vinyl - Anodized Alum Width: Height: 1 3/8 Weight: List Price: $3.2 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested

Suppliers

Company
Product
Description
Supplier Links
Door Sweep - Vinyl - Anodized Alum - 100VA - National Guard Products
Memphis, TN, USA
Door Sweep - Vinyl - Anodized Alum
100VA
Door Sweep - Vinyl - Anodized Alum 100VA
NGP Catalog Number: 100VA Description: Door Sweep - Vinyl - Anodized Alum Width: Height: 1 3/8 Weight: List Price: $3.2 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested

NGP Catalog Number: 100VA
Description: Door Sweep - Vinyl - Anodized Alum
Width:
Height: 1 3/8
Weight:
List Price: $3.2 / FT.
Ratings:

  • UL 10C Classified on wood doors up to 90 min.
  • UL 10C Classified on metal doors up to 3 hr.
  • UL 10B Classified on wood doors up to 90 min.
  • UL 10B Classified on metal doors up to 3 hr.
  • Smoke and Draft Control-UL Classified Category H
  • Air Infiltration Tested
Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 100VA
Product Name Door Sweep - Vinyl - Anodized Alum
Material Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488579-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.09 inch (27.79 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
1 1/2 in. Size EPDM Gasket for Quick-Acting Couplings|Master File - EPDM150 - Kuriyama of America, Inc.
Specs
Gasket Description Replacement Gasket
Material Ethylene Propylene (EPDM)
Gasket Dimensions 1 1/2 in
View Details
Gasket, Press-In Profile, Vented, EPDM Sponge Rubber, Black, 3m Length - GA-704-81V-M030 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Color Options
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details