National Guard Products Safety Seal - Rubber Fabric - Gold 1000RB-10

Description
NGP Catalog Number: 1000RB-10 Description: Safety Seal - Rubber Fabric - Gold Width: 10 Height: Weight: List Price: $18.5 / FT. Ratings:
Description
NGP Catalog Number: 1000RB-10 Description: Safety Seal - Rubber Fabric - Gold Width: 10 Height: Weight: List Price: $18.5 / FT. Ratings:

Suppliers

Company
Product
Description
Supplier Links
Safety Seal - Rubber Fabric - Gold - 1000RB-10 - National Guard Products
Memphis, TN, USA
Safety Seal - Rubber Fabric - Gold
1000RB-10
Safety Seal - Rubber Fabric - Gold 1000RB-10
NGP Catalog Number: 1000RB-10 Description: Safety Seal - Rubber Fabric - Gold Width: 10 Height: Weight: List Price: $18.5 / FT. Ratings:

NGP Catalog Number: 1000RB-10
Description: Safety Seal - Rubber Fabric - Gold
Width: 10
Height:
Weight:
List Price: $18.5 / FT.
Ratings:

Supplier's Site

Technical Specifications

  National Guard Products
Product Category Gaskets and Gasketing
Product Number 1000RB-10
Product Name Safety Seal - Rubber Fabric - Gold
Width 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Seal-Fast: Plate-Seal -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Flange gasket, Rubber, Black, 19.1mm - E5-17 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Neoprene
Features Color Options
View Details
Tadpole Gasket Insulation - HYTEX® Woven Tadpole Gasket - Mid-Mountain Materials, Inc.
Specs
Gasket Type Edge Trim; Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
Material Silicone Rubber (optional feature); Fiberglass
Features Adhesive Backed (optional feature)
View Details
Gaskets & O-Rings - 1964936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nitrile (NBR); Nitrile rubber
Thickness 0.0787 inch (2 mm)
View Details