National Fan Company Shutter Mounted Exhaust Fan General Duty NFC-XF20

Description
Shutter Mounted Exhaust Fan General Duty : 20 in Blade 3 Speed w/Cord (3300 / 2490 / 1720 CFM) *Picture is a representation only. Our NEW XF Series fan is a light commercial or residential fan. It's ideal for the handy man's shop, residential garages, hobby greenhouses and other similar applications. Easy to install, the new XF series fans come completely assembled and have a built in on/off and speed control switch with 115V cord. The customer need only provide the proper sized framed opening, mount it with four lag screws and plug it in. This is a good quality, durable and attractive looking fan. FEATURES: • Powder coated finish with quiet plastic exhaust louvers. • Totally enclosed motor with auto overload protection • OSHA chrome plated guard on intake • 9 foot cord with 115 volt grounded plug • 12", 16" and 20" sizes come with switch - 3 speeds and OFF. • All fans are shipped completely assembled NOTE: Wind has a significant effect on exhaust fans. A 10 mph wind creates a 0.05" pressure against the fan. A 20 mph wind creates 0.20" pressure and 30 mph a 0.45" pressure. These pressures are in addition to the static pressure in the building. Hoods should be included in all designs where fans will be subjected to winds above 10 mph.
Description
Shutter Mounted Exhaust Fan General Duty : 20 in Blade 3 Speed w/Cord (3300 / 2490 / 1720 CFM) *Picture is a representation only. Our NEW XF Series fan is a light commercial or residential fan. It's ideal for the handy man's shop, residential garages, hobby greenhouses and other similar applications. Easy to install, the new XF series fans come completely assembled and have a built in on/off and speed control switch with 115V cord. The customer need only provide the proper sized framed opening, mount it with four lag screws and plug it in. This is a good quality, durable and attractive looking fan. FEATURES: • Powder coated finish with quiet plastic exhaust louvers. • Totally enclosed motor with auto overload protection • OSHA chrome plated guard on intake • 9 foot cord with 115 volt grounded plug • 12", 16" and 20" sizes come with switch - 3 speeds and OFF. • All fans are shipped completely assembled NOTE: Wind has a significant effect on exhaust fans. A 10 mph wind creates a 0.05" pressure against the fan. A 20 mph wind creates 0.20" pressure and 30 mph a 0.45" pressure. These pressures are in addition to the static pressure in the building. Hoods should be included in all designs where fans will be subjected to winds above 10 mph.

Suppliers

Company
Product
Description
Supplier Links
Shutter Mounted Exhaust Fan General Duty - NFC-XF20 - National Fan Company
Everett, WA, USA
Shutter Mounted Exhaust Fan General Duty
NFC-XF20
Shutter Mounted Exhaust Fan General Duty NFC-XF20
Shutter Mounted Exhaust Fan General Duty : 20 in Blade 3 Speed w/Cord (3300 / 2490 / 1720 CFM) *Picture is a representation only. Our NEW XF Series fan is a light commercial or residential fan. It's ideal for the handy man's shop, residential garages, hobby greenhouses and other similar applications. Easy to install, the new XF series fans come completely assembled and have a built in on/off and speed control switch with 115V cord. The customer need only provide the proper sized framed opening, mount it with four lag screws and plug it in. This is a good quality, durable and attractive looking fan. FEATURES: • Powder coated finish with quiet plastic exhaust louvers. • Totally enclosed motor with auto overload protection • OSHA chrome plated guard on intake • 9 foot cord with 115 volt grounded plug • 12", 16" and 20" sizes come with switch - 3 speeds and OFF. • All fans are shipped completely assembled NOTE: Wind has a significant effect on exhaust fans. A 10 mph wind creates a 0.05" pressure against the fan. A 20 mph wind creates 0.20" pressure and 30 mph a 0.45" pressure. These pressures are in addition to the static pressure in the building. Hoods should be included in all designs where fans will be subjected to winds above 10 mph.

Shutter Mounted Exhaust Fan General Duty : 20 in Blade 3 Speed w/Cord (3300 / 2490 / 1720 CFM)

*Picture is a representation only.

Our NEW XF Series fan is a light commercial or residential fan. It's ideal for the handy man's shop, residential garages, hobby greenhouses and other similar applications. Easy to install, the new XF series fans come completely assembled and have a built in on/off and speed control switch with 115V cord. The customer need only provide the proper sized framed opening, mount it with four lag screws and plug it in. This is a good quality, durable and attractive looking fan.

FEATURES:

    • Powder coated finish with quiet plastic exhaust louvers.
    • Totally enclosed motor with auto overload protection
    • OSHA chrome plated guard on intake
    • 9 foot cord with 115 volt grounded plug
    • 12", 16" and 20" sizes come with switch - 3 speeds and OFF.
    • All fans are shipped completely assembled

NOTE: Wind has a significant effect on exhaust fans. A 10 mph wind creates a 0.05" pressure against the fan. A 20 mph wind creates 0.20" pressure and 30 mph a 0.45" pressure. These pressures are in addition to the static pressure in the building. Hoods should be included in all designs where fans will be subjected to winds above 10 mph.

Supplier's Site

Technical Specifications

  National Fan Company
Product Category Fans and Blowers (industrial)
Product Number NFC-XF20
Product Name Shutter Mounted Exhaust Fan General Duty
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Direct Upblast Roof Ventilator - Series 61 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 72.0 inch (305 to 1829 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Backward Curved Fan - UNOG50355G.4FF - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details