National Fan Company Cabinet Exhaust Fan Industrial Duty Belt Drive NFC-XB60SLB30300M

Description
Cabinet Exhaust Fan Industrial Duty Belt Drive: 60 in blade - 3 HP - 3 Phase (35,244 CFM) * COMPLETE WITH REAR SLEEVE AND BACKGUARD The Model XB wall exhaust fan is designed for general ventilation in commercial and light duty industrial applications including factories, warehouses, gymnasiums, underground parking garages, etc. These fans are typically used for low pressure applications with little to no ductwork. The model XB is designed and constructed for efficient and economical operation at low speeds and low noise levels. These fans can be used in exhaust or supply applications. FEATURES: • Heavy gauge steel fan panel with deep spun and flared venturi for maximum efficiency. • Heavy gauge, welded steel motor and bearing supports. • Galvanized heavy gauge, steel fan blades that are statically and dynamically balanced. • Heavy duty cast iron pillow block bearings. • TEFC motors are standard.
Description
Cabinet Exhaust Fan Industrial Duty Belt Drive: 60 in blade - 3 HP - 3 Phase (35,244 CFM) * COMPLETE WITH REAR SLEEVE AND BACKGUARD The Model XB wall exhaust fan is designed for general ventilation in commercial and light duty industrial applications including factories, warehouses, gymnasiums, underground parking garages, etc. These fans are typically used for low pressure applications with little to no ductwork. The model XB is designed and constructed for efficient and economical operation at low speeds and low noise levels. These fans can be used in exhaust or supply applications. FEATURES: • Heavy gauge steel fan panel with deep spun and flared venturi for maximum efficiency. • Heavy gauge, welded steel motor and bearing supports. • Galvanized heavy gauge, steel fan blades that are statically and dynamically balanced. • Heavy duty cast iron pillow block bearings. • TEFC motors are standard.

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
Cabinet Exhaust Fan Industrial Duty Belt Drive
NFC-XB60SLB30300M
Cabinet Exhaust Fan Industrial Duty Belt Drive NFC-XB60SLB30300M
Cabinet Exhaust Fan Industrial Duty Belt Drive: 60 in blade - 3 HP - 3 Phase (35,244 CFM) * COMPLETE WITH REAR SLEEVE AND BACKGUARD The Model XB wall exhaust fan is designed for general ventilation in commercial and light duty industrial applications including factories, warehouses, gymnasiums, underground parking garages, etc. These fans are typically used for low pressure applications with little to no ductwork. The model XB is designed and constructed for efficient and economical operation at low speeds and low noise levels. These fans can be used in exhaust or supply applications. FEATURES: • Heavy gauge steel fan panel with deep spun and flared venturi for maximum efficiency. • Heavy gauge, welded steel motor and bearing supports. • Galvanized heavy gauge, steel fan blades that are statically and dynamically balanced. • Heavy duty cast iron pillow block bearings. • TEFC motors are standard.

Cabinet Exhaust Fan Industrial Duty Belt Drive: 60 in blade - 3 HP - 3 Phase (35,244 CFM)

* COMPLETE WITH REAR SLEEVE AND BACKGUARD

The Model XB wall exhaust fan is designed for general ventilation in commercial and light duty industrial applications including factories, warehouses, gymnasiums, underground parking garages, etc.
These fans are typically used for low pressure applications with little to no ductwork. The model XB is designed and constructed for efficient and economical operation at low speeds and low noise levels. These fans can be used in exhaust or supply applications.

FEATURES:

• Heavy gauge steel fan panel with deep spun and flared venturi for maximum efficiency.
• Heavy gauge, welded steel motor and bearing supports.
• Galvanized heavy gauge, steel fan blades that are statically and dynamically balanced.
• Heavy duty cast iron pillow block bearings.
• TEFC motors are standard.

Supplier's Site

Technical Specifications

  National Fan Company
Product Category Fans and Blowers (industrial)
Product Number NFC-XB60SLB30300M
Product Name Cabinet Exhaust Fan Industrial Duty Belt Drive
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 9232701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 3 SCFM (4.92 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details