Cabinet Exhaust Fan Industrial Duty Belt Drive: 24 in blade - 1 HP - 3 Phase (7,207 CFM)
* COMPLETE WITH REAR SLEEVE AND BACKGUARD
The Model XB wall exhaust fan is designed for general ventilation in commercial and light duty industrial applications including factories, warehouses, gymnasiums, underground parking garages, etc.
These fans are typically used for low pressure applications with little to no ductwork. The model XB is designed and constructed for efficient and economical operation at low speeds and low noise levels. These fans can be used in exhaust or supply applications.
FEATURES:
• Heavy gauge steel fan panel with deep spun and flared venturi for maximum efficiency.
• Heavy gauge, welded steel motor and bearing supports.
• Galvanized heavy gauge, steel fan blades that are statically and dynamically balanced.
• Heavy duty cast iron pillow block bearings.
• TEFC motors are standard.
| National Fan Company | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | NFC-XB24SLB30100M |
| Product Name | Cabinet Exhaust Fan Industrial Duty Belt Drive |
| Applications / Use | Ventilation |