National Fan Company Exhaust Fan w/ Shutter Heavy Duty NFC-SD24-XPF

Description
Exhaust Fan w/ Shutter Heavy Duty : 24 in blade - Explosion Proof (5,500 CFM) General Information: Explosion Proof Fans follow a tradition of quality in design, materials, and construction. Using our quality "Standard Fan" housing and motor mount as the basis for design, we have developed an efficient, economically priced Explosion Proof Fan. All Explosion Proof Fans have a single speed, dual voltage explosion proof motor that meets and conforms to the following standards: Class I - Group C, Class I - Group D, Class II - Group F, Class II - Group G. Features: All fans use a totally enclosed, ball bearing motor with thermal overload protection. The motor mount is manufactured with heavy welded rods and has a powder coated finish. The fan blades are well-balanced, heavy gauge aluminum. The rugged steel welded box housing has a durable powder coated finish. Aluminum shutters are supported by long life nylon bushings. All fans are shipped completely assembled.
Description
Exhaust Fan w/ Shutter Heavy Duty : 24 in blade - Explosion Proof (5,500 CFM) General Information: Explosion Proof Fans follow a tradition of quality in design, materials, and construction. Using our quality "Standard Fan" housing and motor mount as the basis for design, we have developed an efficient, economically priced Explosion Proof Fan. All Explosion Proof Fans have a single speed, dual voltage explosion proof motor that meets and conforms to the following standards: Class I - Group C, Class I - Group D, Class II - Group F, Class II - Group G. Features: All fans use a totally enclosed, ball bearing motor with thermal overload protection. The motor mount is manufactured with heavy welded rods and has a powder coated finish. The fan blades are well-balanced, heavy gauge aluminum. The rugged steel welded box housing has a durable powder coated finish. Aluminum shutters are supported by long life nylon bushings. All fans are shipped completely assembled.

Suppliers

Company
Product
Description
Supplier Links
Exhaust Fan w/ Shutter Heavy Duty - NFC-SD24-XPF - National Fan Company
Everett, WA, USA
Exhaust Fan w/ Shutter Heavy Duty
NFC-SD24-XPF
Exhaust Fan w/ Shutter Heavy Duty NFC-SD24-XPF
Exhaust Fan w/ Shutter Heavy Duty : 24 in blade - Explosion Proof (5,500 CFM) General Information: Explosion Proof Fans follow a tradition of quality in design, materials, and construction. Using our quality "Standard Fan" housing and motor mount as the basis for design, we have developed an efficient, economically priced Explosion Proof Fan. All Explosion Proof Fans have a single speed, dual voltage explosion proof motor that meets and conforms to the following standards: Class I - Group C, Class I - Group D, Class II - Group F, Class II - Group G. Features: All fans use a totally enclosed, ball bearing motor with thermal overload protection. The motor mount is manufactured with heavy welded rods and has a powder coated finish. The fan blades are well-balanced, heavy gauge aluminum. The rugged steel welded box housing has a durable powder coated finish. Aluminum shutters are supported by long life nylon bushings. All fans are shipped completely assembled.

Exhaust Fan w/ Shutter Heavy Duty : 24 in blade - Explosion Proof (5,500 CFM)

General Information:

Explosion Proof Fans follow a tradition of quality in design, materials, and construction. Using our quality "Standard Fan" housing and motor mount as the basis for design, we have developed an efficient, economically priced Explosion Proof Fan. All Explosion Proof Fans have a single speed, dual voltage explosion proof motor that meets and conforms to the following standards: Class I - Group C, Class I - Group D, Class II - Group F, Class II - Group G.

Features:

  • All fans use a totally enclosed, ball bearing motor with thermal overload protection.
  • The motor mount is manufactured with heavy welded rods and has a powder coated finish.
  • The fan blades are well-balanced, heavy gauge aluminum.
  • The rugged steel welded box housing has a durable powder coated finish.
  • Aluminum shutters are supported by long life nylon bushings.
  • All fans are shipped completely assembled.
Supplier's Site

Technical Specifications

  National Fan Company
Product Category Fans and Blowers (industrial)
Product Number NFC-SD24-XPF
Product Name Exhaust Fan w/ Shutter Heavy Duty
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - PD Plus 900 Series Rotary Positive Displacement Blowers - 9016_md-pneumatics-pd-plu - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (2.25 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
Backward Curved Fan - N88-45319 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - FDC-010P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details