National Fan Company Exhaust Fan w/ Shutter Heavy Duty NFC-S14-E1

Description
Exhaust Fan w/ Shutter Heavy Duty : 14 in blade - 1 speed (2,170 CFM) General Information: Explosion Proof Fans follow a tradition of quality in design, materials, and construction. Using our quality "Standard Fan" housing and motor mount as the basis for design, we have developed an efficient, economically priced Explosion Proof Fan. All Explosion Proof Fans have a single speed, dual voltage explosion proof motor that meets and conforms to the following standards: Class I - Group C, Class I - Group D, Class II - Group F, Class II - Group G. Features: All fans use a totally enclosed, ball bearing motor with thermal overload protection. The motor mount is manufactured with heavy welded rods and has a powder coated finish. The fan blades are well-balanced, heavy gauge aluminum. The rugged steel welded box housing has a durable powder coated finish. Aluminum shutters are supported by long life nylon bushings. All fans are shipped completely assembled
Description
Exhaust Fan w/ Shutter Heavy Duty : 14 in blade - 1 speed (2,170 CFM) General Information: Explosion Proof Fans follow a tradition of quality in design, materials, and construction. Using our quality "Standard Fan" housing and motor mount as the basis for design, we have developed an efficient, economically priced Explosion Proof Fan. All Explosion Proof Fans have a single speed, dual voltage explosion proof motor that meets and conforms to the following standards: Class I - Group C, Class I - Group D, Class II - Group F, Class II - Group G. Features: All fans use a totally enclosed, ball bearing motor with thermal overload protection. The motor mount is manufactured with heavy welded rods and has a powder coated finish. The fan blades are well-balanced, heavy gauge aluminum. The rugged steel welded box housing has a durable powder coated finish. Aluminum shutters are supported by long life nylon bushings. All fans are shipped completely assembled

Suppliers

Company
Product
Description
Supplier Links
Exhaust Fan w/ Shutter Heavy Duty - NFC-S14-E1 - National Fan Company
Everett, WA, USA
Exhaust Fan w/ Shutter Heavy Duty
NFC-S14-E1
Exhaust Fan w/ Shutter Heavy Duty NFC-S14-E1
Exhaust Fan w/ Shutter Heavy Duty : 14 in blade - 1 speed (2,170 CFM) General Information: Explosion Proof Fans follow a tradition of quality in design, materials, and construction. Using our quality "Standard Fan" housing and motor mount as the basis for design, we have developed an efficient, economically priced Explosion Proof Fan. All Explosion Proof Fans have a single speed, dual voltage explosion proof motor that meets and conforms to the following standards: Class I - Group C, Class I - Group D, Class II - Group F, Class II - Group G. Features: All fans use a totally enclosed, ball bearing motor with thermal overload protection. The motor mount is manufactured with heavy welded rods and has a powder coated finish. The fan blades are well-balanced, heavy gauge aluminum. The rugged steel welded box housing has a durable powder coated finish. Aluminum shutters are supported by long life nylon bushings. All fans are shipped completely assembled

Exhaust Fan w/ Shutter Heavy Duty : 14 in blade - 1 speed (2,170 CFM)

General Information:

Explosion Proof Fans follow a tradition of quality in design, materials, and construction. Using our quality "Standard Fan" housing and motor mount as the basis for design, we have developed an efficient, economically priced Explosion Proof Fan. All Explosion Proof Fans have a single speed, dual voltage explosion proof motor that meets and conforms to the following standards: Class I - Group C, Class I - Group D, Class II - Group F, Class II - Group G.

Features:

  • All fans use a totally enclosed, ball bearing motor with thermal overload protection.
  • The motor mount is manufactured with heavy welded rods and has a powder coated finish.
  • The fan blades are well-balanced, heavy gauge aluminum.
  • The rugged steel welded box housing has a durable powder coated finish.
  • Aluminum shutters are supported by long life nylon bushings.
  • All fans are shipped completely assembled
Supplier's Site

Technical Specifications

  National Fan Company
Product Category Fans and Blowers (industrial)
Product Number NFC-S14-E1
Product Name Exhaust Fan w/ Shutter Heavy Duty
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 272659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 8.8 inch (224 mm)
Air Flow Rate 129 SCFM (220 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Industrial Exhauster - Series 05 - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 12.0 to 57.0 inch (305 to 1448 mm)
Features Dampers
View Details