National Fan Company Exhaust Fan w/ Shutter Heavy Duty NFC-S12-E2

Description
Exhaust Fan w/ Shutter Heavy Duty : 12 in blade - 2 speed (1,650 / 1,090 CFM) General Information: Standard Wall Fans follow a tradition of quality in design, materials and construction. All our Standard Wall Fans are developed to be efficient and economically priced. All variable speed Standard Wall Fans use an energy efficient variable speed, dual voltage motor and blade combination. FEATURES: All fans use a totally enclosed, ball bearing motor with thermal overload protection. The motor mount is manufactured with heavy welded rods and has a powder coated finish. The fan blades are well-balanced, heavy gauge aluminum. The rugged steel welded box housing has durable powder coated finish. Aluminum shutters are supported by long life nylon bushings (30" and 36" have PVC shutters). All fans are shipped completely assembled.
Description
Exhaust Fan w/ Shutter Heavy Duty : 12 in blade - 2 speed (1,650 / 1,090 CFM) General Information: Standard Wall Fans follow a tradition of quality in design, materials and construction. All our Standard Wall Fans are developed to be efficient and economically priced. All variable speed Standard Wall Fans use an energy efficient variable speed, dual voltage motor and blade combination. FEATURES: All fans use a totally enclosed, ball bearing motor with thermal overload protection. The motor mount is manufactured with heavy welded rods and has a powder coated finish. The fan blades are well-balanced, heavy gauge aluminum. The rugged steel welded box housing has durable powder coated finish. Aluminum shutters are supported by long life nylon bushings (30" and 36" have PVC shutters). All fans are shipped completely assembled.

Suppliers

Company
Product
Description
Supplier Links
Exhaust Fan w/ Shutter Heavy Duty - NFC-S12-E2 - National Fan Company
Everett, WA, USA
Exhaust Fan w/ Shutter Heavy Duty
NFC-S12-E2
Exhaust Fan w/ Shutter Heavy Duty NFC-S12-E2
Exhaust Fan w/ Shutter Heavy Duty : 12 in blade - 2 speed (1,650 / 1,090 CFM) General Information: Standard Wall Fans follow a tradition of quality in design, materials and construction. All our Standard Wall Fans are developed to be efficient and economically priced. All variable speed Standard Wall Fans use an energy efficient variable speed, dual voltage motor and blade combination. FEATURES: All fans use a totally enclosed, ball bearing motor with thermal overload protection. The motor mount is manufactured with heavy welded rods and has a powder coated finish. The fan blades are well-balanced, heavy gauge aluminum. The rugged steel welded box housing has durable powder coated finish. Aluminum shutters are supported by long life nylon bushings (30" and 36" have PVC shutters). All fans are shipped completely assembled.

Exhaust Fan w/ Shutter Heavy Duty : 12 in blade - 2 speed (1,650 / 1,090 CFM)

General Information:

Standard Wall Fans follow a tradition of quality in design, materials and construction. All our Standard Wall Fans are developed to be efficient and economically priced. All variable speed Standard Wall Fans use an energy efficient variable speed, dual voltage motor and blade combination.

FEATURES:

  • All fans use a totally enclosed, ball bearing motor with thermal overload protection.
  • The motor mount is manufactured with heavy welded rods and has a powder coated finish.
  • The fan blades are well-balanced, heavy gauge aluminum.
  • The rugged steel welded box housing has durable powder coated finish.
  • Aluminum shutters are supported by long life nylon bushings (30" and 36" have PVC shutters).
  • All fans are shipped completely assembled.
Supplier's Site

Technical Specifications

  National Fan Company
Product Category Fans and Blowers (industrial)
Product Number NFC-S12-E2
Product Name Exhaust Fan w/ Shutter Heavy Duty
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Backward Curved Fan - N88-50709 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details