National Fan Company Panel Exhaust Fan Explosion Proof NFC-P18-4

Description
Panel Exhaust Fan Explosion Proof : 18 in blade (3,200 CFM) * PLEASE CALL OUR OFFICE FOR PRICING ON 3 PHASE MOTOR Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. FEATURES: •Explosion proof motors are Class I - Group D, and Class II - Group EFG •Sturdily constructed direct drive, horizontal discharge fan. •Durable powder coat finish. •Standard heavy duty OSHA motor mount/guard. •Motors are totally enclosed, with overload protection. *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.
Description
Panel Exhaust Fan Explosion Proof : 18 in blade (3,200 CFM) * PLEASE CALL OUR OFFICE FOR PRICING ON 3 PHASE MOTOR Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. FEATURES: •Explosion proof motors are Class I - Group D, and Class II - Group EFG •Sturdily constructed direct drive, horizontal discharge fan. •Durable powder coat finish. •Standard heavy duty OSHA motor mount/guard. •Motors are totally enclosed, with overload protection. *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.

Suppliers

Company
Product
Description
Supplier Links
Panel Exhaust Fan Explosion Proof - NFC-P18-4 - National Fan Company
Everett, WA, USA
Panel Exhaust Fan Explosion Proof
NFC-P18-4
Panel Exhaust Fan Explosion Proof NFC-P18-4
Panel Exhaust Fan Explosion Proof : 18 in blade (3,200 CFM) * PLEASE CALL OUR OFFICE FOR PRICING ON 3 PHASE MOTOR Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. FEATURES: •Explosion proof motors are Class I - Group D, and Class II - Group EFG •Sturdily constructed direct drive, horizontal discharge fan. •Durable powder coat finish. •Standard heavy duty OSHA motor mount/guard. •Motors are totally enclosed, with overload protection. *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.

Panel Exhaust Fan Explosion Proof : 18 in blade (3,200 CFM)

* PLEASE CALL OUR OFFICE FOR PRICING ON 3 PHASE MOTOR

Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications.
FEATURES:
•Explosion proof motors are Class I - Group D, and Class II - Group EFG
•Sturdily constructed direct drive, horizontal discharge fan.
•Durable powder coat finish.
•Standard heavy duty OSHA motor mount/guard.
•Motors are totally enclosed, with overload protection.
*NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.

Supplier's Site

Technical Specifications

  National Fan Company
Product Category Fans and Blowers (industrial)
Product Number NFC-P18-4
Product Name Panel Exhaust Fan Explosion Proof
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1230_md-pneumatics-pd-plu - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 4 SCFM (7.51 m³/hr)
Static Pressure Range 388 in H2O (724 Torr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details