National Fan Company Panel Supply Fan Heavy Duty NFC-P14-1R

Description
Panel Supply Fan Heavy Duty : 14 in blade - variable speed (1,844 CFM)Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. FEATURES: Sturdily constructed direct drive, horizontal discharge fan. Durable powder coat finish. Standard heavy duty OSHA motor mount/guard. Motors are totally enclosed, with overload protection. *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.
Description
Panel Supply Fan Heavy Duty : 14 in blade - variable speed (1,844 CFM)Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. FEATURES: Sturdily constructed direct drive, horizontal discharge fan. Durable powder coat finish. Standard heavy duty OSHA motor mount/guard. Motors are totally enclosed, with overload protection. *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.

Suppliers

Company
Product
Description
Supplier Links
Panel Supply Fan Heavy Duty - NFC-P14-1R - National Fan Company
Everett, WA, USA
Panel Supply Fan Heavy Duty
NFC-P14-1R
Panel Supply Fan Heavy Duty NFC-P14-1R
Panel Supply Fan Heavy Duty : 14 in blade - variable speed (1,844 CFM)Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. FEATURES: Sturdily constructed direct drive, horizontal discharge fan. Durable powder coat finish. Standard heavy duty OSHA motor mount/guard. Motors are totally enclosed, with overload protection. *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.

Panel Supply Fan Heavy Duty : 14 in blade - variable speed (1,844 CFM)Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications.

FEATURES:

  • Sturdily constructed direct drive, horizontal discharge fan.
  • Durable powder coat finish.
  • Standard heavy duty OSHA motor mount/guard.
  • Motors are totally enclosed, with overload protection.
    *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.
Supplier's Site

Technical Specifications

  National Fan Company
Product Category Fans and Blowers (industrial)
Product Number NFC-P14-1R
Product Name Panel Supply Fan Heavy Duty
Product Form Packaged
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1215 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 2 SCFM (3.75 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
Backward Curved Fan - UNOG67450G.5FA - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - FDC-010P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details