National Fan Company Panel Supply Fan Heavy Duty NFC-P12-1R

Description
Panel Supply Fan Heavy Duty : 12 in blade - variable speed (1,402 CFM) Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. FEATURES: Sturdily constructed direct drive, horizontal discharge fan. Durable powder coat finish. Standard heavy duty OSHA motor mount/guard. Motors are totally enclosed, with overload protection. *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.
Description
Panel Supply Fan Heavy Duty : 12 in blade - variable speed (1,402 CFM) Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. FEATURES: Sturdily constructed direct drive, horizontal discharge fan. Durable powder coat finish. Standard heavy duty OSHA motor mount/guard. Motors are totally enclosed, with overload protection. *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.

Suppliers

Company
Product
Description
Supplier Links
Panel Supply Fan Heavy Duty - NFC-P12-1R - National Fan Company
Everett, WA, USA
Panel Supply Fan Heavy Duty
NFC-P12-1R
Panel Supply Fan Heavy Duty NFC-P12-1R
Panel Supply Fan Heavy Duty : 12 in blade - variable speed (1,402 CFM) Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. FEATURES: Sturdily constructed direct drive, horizontal discharge fan. Durable powder coat finish. Standard heavy duty OSHA motor mount/guard. Motors are totally enclosed, with overload protection. *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.

Panel Supply Fan Heavy Duty : 12 in blade - variable speed (1,402 CFM)

Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications.

FEATURES:

  • Sturdily constructed direct drive, horizontal discharge fan.
  • Durable powder coat finish.
  • Standard heavy duty OSHA motor mount/guard.
  • Motors are totally enclosed, with overload protection.

*NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.

Supplier's Site

Technical Specifications

  National Fan Company
Product Category Fans and Blowers (industrial)
Product Number NFC-P12-1R
Product Name Panel Supply Fan Heavy Duty
Product Form Packaged
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
Backward Curved Fan - U24-C4 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details