National Fan Company Exhaust Fan w/ Shutter Heavy Duty Explosion Proof NFC-AX18-4

Description
Exhaust Fan w/ Shutter Heavy Duty Explosion Proof: 18 in blade (3,200 CFM) * PLEASE CALL OUR OFFICE FOR PRICING ON 3 PHASE MOTOR Features: •Explosion proof motors are Class I - Group C & D, and Class II - Group F & G •Sturdily constructed from all-aluminum extrusions •Standard heavy duty OSHA motor mount guard •Motors are totally enclosed, air over with overload protection *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.
Description
Exhaust Fan w/ Shutter Heavy Duty Explosion Proof: 18 in blade (3,200 CFM) * PLEASE CALL OUR OFFICE FOR PRICING ON 3 PHASE MOTOR Features: •Explosion proof motors are Class I - Group C & D, and Class II - Group F & G •Sturdily constructed from all-aluminum extrusions •Standard heavy duty OSHA motor mount guard •Motors are totally enclosed, air over with overload protection *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.

Suppliers

Company
Product
Description
Supplier Links
Exhaust Fan w/ Shutter Heavy Duty Explosion Proof - NFC-AX18-4 - National Fan Company
Everett, WA, USA
Exhaust Fan w/ Shutter Heavy Duty Explosion Proof
NFC-AX18-4
Exhaust Fan w/ Shutter Heavy Duty Explosion Proof NFC-AX18-4
Exhaust Fan w/ Shutter Heavy Duty Explosion Proof: 18 in blade (3,200 CFM) * PLEASE CALL OUR OFFICE FOR PRICING ON 3 PHASE MOTOR Features: •Explosion proof motors are Class I - Group C & D, and Class II - Group F & G •Sturdily constructed from all-aluminum extrusions •Standard heavy duty OSHA motor mount guard •Motors are totally enclosed, air over with overload protection *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.

Exhaust Fan w/ Shutter Heavy Duty Explosion Proof: 18 in blade (3,200 CFM)

* PLEASE CALL OUR OFFICE FOR PRICING ON 3 PHASE MOTOR

Features:

  • •Explosion proof motors are Class I - Group C & D, and Class II - Group F & G
  • •Sturdily constructed from all-aluminum extrusions
  • •Standard heavy duty OSHA motor mount guard
  • •Motors are totally enclosed, air over with overload protection

*NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.

Supplier's Site

Technical Specifications

  National Fan Company
Product Category Fans and Blowers (industrial)
Product Number NFC-AX18-4
Product Name Exhaust Fan w/ Shutter Heavy Duty Explosion Proof
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7874022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 1.3 inch (33 mm)
Air Flow Rate 33 SCFM (56.09 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
In-Line Centrifugal - Series 04 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 49.0 inch (305 to 1245 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details