National Fan Company Exhaust Fan w/ Shutter Heavy Duty NFC-AX18-2

Description
Exhaust Fan w/ Shutter Heavy Duty : 18 in blade - 1 speed (3,200 CFM)*INSIDE INSTALLATION FEATURES: The shutter mounted direct drive exhaust fan installs on inside wall. It eliminates need for external framing and shutter. • Sturdily constructed from all-aluminum extruded frame and galvanized aluminum blades • Standard heavy duty OSHA motor mount guard • Motors are totally enclosed, air over with overload protection *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.
Description
Exhaust Fan w/ Shutter Heavy Duty : 18 in blade - 1 speed (3,200 CFM)*INSIDE INSTALLATION FEATURES: The shutter mounted direct drive exhaust fan installs on inside wall. It eliminates need for external framing and shutter. • Sturdily constructed from all-aluminum extruded frame and galvanized aluminum blades • Standard heavy duty OSHA motor mount guard • Motors are totally enclosed, air over with overload protection *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.

Suppliers

Company
Product
Description
Supplier Links
Exhaust Fan w/ Shutter Heavy Duty - NFC-AX18-2 - National Fan Company
Everett, WA, USA
Exhaust Fan w/ Shutter Heavy Duty
NFC-AX18-2
Exhaust Fan w/ Shutter Heavy Duty NFC-AX18-2
Exhaust Fan w/ Shutter Heavy Duty : 18 in blade - 1 speed (3,200 CFM)*INSIDE INSTALLATION FEATURES: The shutter mounted direct drive exhaust fan installs on inside wall. It eliminates need for external framing and shutter. • Sturdily constructed from all-aluminum extruded frame and galvanized aluminum blades • Standard heavy duty OSHA motor mount guard • Motors are totally enclosed, air over with overload protection *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.

Exhaust Fan w/ Shutter Heavy Duty : 18 in blade - 1 speed (3,200 CFM)*INSIDE INSTALLATION

FEATURES:

The shutter mounted direct drive exhaust fan installs on inside wall.
It eliminates need for external framing and shutter.

• Sturdily constructed from all-aluminum extruded frame and galvanized aluminum blades
• Standard heavy duty OSHA motor mount guard
• Motors are totally enclosed, air over with overload protection

*NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.

Supplier's Site

Technical Specifications

  National Fan Company
Product Category Fans and Blowers (industrial)
Product Number NFC-AX18-2
Product Name Exhaust Fan w/ Shutter Heavy Duty
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Bifurcated Duct Axial Fan - Series 28B & 29B - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 24.0 to 48.0 inch (610 to 1219 mm)
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Backward Curved Fan - N88-56700-230 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details