National Fan Company Exhaust Fan w/ Shutter Heavy Duty NFC-AX18-1M

Description
Exhaust Fan w/ Shutter Heavy Duty : 18 in Blade - 1 speed (3,150 CFM) 3 Phase*INSIDE INSTALLATION FEATURES: The shutter mounted direct drive exhaust fan installs on inside wall. It eliminates need for external framing and shutter. • Sturdily constructed from all-aluminum extruded frame and galvanized aluminum blades • Standard heavy duty OSHA motor mount guard • Motors are totally enclosed, air over with overload protection *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.
Description
Exhaust Fan w/ Shutter Heavy Duty : 18 in Blade - 1 speed (3,150 CFM) 3 Phase*INSIDE INSTALLATION FEATURES: The shutter mounted direct drive exhaust fan installs on inside wall. It eliminates need for external framing and shutter. • Sturdily constructed from all-aluminum extruded frame and galvanized aluminum blades • Standard heavy duty OSHA motor mount guard • Motors are totally enclosed, air over with overload protection *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.

Suppliers

Company
Product
Description
Supplier Links
Exhaust Fan w/ Shutter Heavy Duty - NFC-AX18-1M - National Fan Company
Everett, WA, USA
Exhaust Fan w/ Shutter Heavy Duty
NFC-AX18-1M
Exhaust Fan w/ Shutter Heavy Duty NFC-AX18-1M
Exhaust Fan w/ Shutter Heavy Duty : 18 in Blade - 1 speed (3,150 CFM) 3 Phase*INSIDE INSTALLATION FEATURES: The shutter mounted direct drive exhaust fan installs on inside wall. It eliminates need for external framing and shutter. • Sturdily constructed from all-aluminum extruded frame and galvanized aluminum blades • Standard heavy duty OSHA motor mount guard • Motors are totally enclosed, air over with overload protection *NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.

Exhaust Fan w/ Shutter Heavy Duty : 18 in Blade - 1 speed (3,150 CFM) 3 Phase*INSIDE INSTALLATION

FEATURES:

The shutter mounted direct drive exhaust fan installs on inside wall.
It eliminates need for external framing and shutter.

• Sturdily constructed from all-aluminum extruded frame and galvanized aluminum blades
• Standard heavy duty OSHA motor mount guard
• Motors are totally enclosed, air over with overload protection

*NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.

Supplier's Site

Technical Specifications

  National Fan Company
Product Category Fans and Blowers (industrial)
Product Number NFC-AX18-1M
Product Name Exhaust Fan w/ Shutter Heavy Duty
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7878964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 3.0 inch (75 mm)
Air Flow Rate 10 SCFM (16.58 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Cool Blast and Utility Fans - Cool Blast Series - Hartzell Air Movement
Specs
Fan / Blower Diameter 20.0 to 48.0 inch (508 to 1219 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Steel
View Details