Nason Company Nason TT-F3A-150R/WL Temperature Switches, 150°F, Rising, SPST-NO TT-F3A-150RWL

Description
Nason TT-F3A-150R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Electrical Connection: 6 Wire Leads Set Temperature: 150°F (65.6°C) Set Temperature Tolerance: +/- 5°F Max. Temperature: 325°F (162°C) Current Rating (240 VAC): 3A Current Rating (24 VDC): 2A Max. External Pressure: 5000 PSI Brass media connection Gold diffused, fine silver contacts Direct action contacts/minimum hysteresis Circuit closes at rising set point Factory preset temperature Economical and compact for cost, space and weight savings 6"-18 Ga. UL 3173 wire leads
Request a Quote Datasheet
Description
Nason TT-F3A-150R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Electrical Connection: 6 Wire Leads Set Temperature: 150°F (65.6°C) Set Temperature Tolerance: +/- 5°F Max. Temperature: 325°F (162°C) Current Rating (240 VAC): 3A Current Rating (24 VDC): 2A Max. External Pressure: 5000 PSI Brass media connection Gold diffused, fine silver contacts Direct action contacts/minimum hysteresis Circuit closes at rising set point Factory preset temperature Economical and compact for cost, space and weight savings 6"-18 Ga. UL 3173 wire leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nason TT-F3A-150R/WL Temperature Switches, 150°F, Rising, SPST-NO - 76311 - Waytek, Inc.
Chanhassen, MN, United States
Nason TT-F3A-150R/WL Temperature Switches, 150°F, Rising, SPST-NO
76311
Nason TT-F3A-150R/WL Temperature Switches, 150°F, Rising, SPST-NO 76311
Nason TT-F3A-150R/WL Temperature Switches Category: Temperature Switches Manufacturer: Nason Bi-metal immersion temperature switch Probe Length: 1 Circuit Form: SPST, normally open Electrical Connection: 6 Wire Leads Set Temperature: 150°F (65.6°C) Set Temperature Tolerance: +/- 5°F Max. Temperature: 325°F (162°C) Current Rating (240 VAC): 3A Current Rating (24 VDC): 2A Max. External Pressure: 5000 PSI Brass media connection Gold diffused, fine silver contacts Direct action contacts/minimum hysteresis Circuit closes at rising set point Factory preset temperature Economical and compact for cost, space and weight savings 6"-18 Ga. UL 3173 wire leads
  • Nason TT-F3A-150R/WL Temperature Switches
  • Category: Temperature Switches
  • Manufacturer: Nason
  • Bi-metal immersion temperature switch
  • Probe Length: 1
  • Circuit Form: SPST, normally open
  • Electrical Connection: 6 Wire Leads
  • Set Temperature: 150°F (65.6°C)
  • Set Temperature Tolerance: +/- 5°F
  • Max. Temperature: 325°F (162°C)
  • Current Rating (240 VAC): 3A
  • Current Rating (24 VDC): 2A
  • Max. External Pressure: 5000 PSI
  • Brass media connection
  • Gold diffused, fine silver contacts
  • Direct action contacts/minimum hysteresis
  • Circuit closes at rising set point
  • Factory preset temperature
  • Economical and compact for cost, space and weight savings
  • 6"-18 Ga. UL 3173 wire leads
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number 76311
Product Name Nason TT-F3A-150R/WL Temperature Switches, 150°F, Rising, SPST-NO
Switch Type Normally Open, NO
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Probe Configuration
Features Direct Immersion
High Temperature Set Point 150 F (66 C)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Portage Electric Products, Inc.
Specs
Switch Type Normally Open, NO; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Welded Lead Wire Connections
View Details
Hermetically Sealed Vacuum Switch - 117 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Hermetically Sealed; Direct Immersion
High Temperature Set Point -120 to 640 F (-84 to 338 C)
View Details
(120 VAC) Bulb & Capillary Type Single-Pole Thermostat - PCT-1000 Series - Tempco Electric Heater Corporation
Specs
High Temperature Set Point 60 to 550 F (16 to 288 C)
Maximum AC Voltage 120 to 240 volts
View Details