NASON COMPANY
SQ1 -- NASON SQ1 LOW PRESSURE SWITCH, 2-10 PSI, SPDT
Nason Company
Nason SQ1 Low Pressure Switch, 2-10 PSI, SPDT
SQ1
Description
Nason SQ1 Low Pressure Switches
Category: Low Pressure Switches
Manufacturer: Nason
Electrical Connection: 1/4" blade terminals
Current Rating (125/250 VAC): 10A
Current Rating (30 VDC): 5A
Circuit Form: SPDT
Set Point Tolerance: +/- 1 PSI or 5%
Max. Operating Pressure: 250 PSI
Media Connection: 1/8" NPT male brass
Long-life elastomer diaphragm
High-quality snap-action switch
Fingertip adjustment
Visual calibration
Economical and compact for cost, space, and weight savings
Request a Quote
Email Supplier
Datasheet
Description
Nason SQ1 Low Pressure Switches
Category: Low Pressure Switches
Manufacturer: Nason
Electrical Connection: 1/4" blade terminals
Current Rating (125/250 VAC): 10A
Current Rating (30 VDC): 5A
Circuit Form: SPDT
Set Point Tolerance: +/- 1 PSI or 5%
Max. Operating Pressure: 250 PSI
Media Connection: 1/8" NPT male brass
Long-life elastomer diaphragm
High-quality snap-action switch
Fingertip adjustment
Visual calibration
Economical and compact for cost, space, and weight savings
Request a Quote
Email Supplier
Datasheet
Suppliers
Nason SQ1 Low Pressure Switch, 2-10 PSI, SPDT
76200
Nason SQ1 Low Pressure Switches
Category: Low Pressure Switches
Manufacturer: Nason
Electrical Connection: 1/4" blade terminals
Current Rating (125/250 VAC): 10A
Current Rating (30 VDC): 5A
Circuit Form: SPDT
Set Point Tolerance: +/- 1 PSI or 5%
Max. Operating Pressure: 250 PSI
Media Connection: 1/8" NPT male brass
Long-life elastomer diaphragm
High-quality snap-action switch
Fingertip adjustment
Visual calibration
Economical and compact for cost, space, and weight savings
- Nason SQ1 Low Pressure Switches
- Category: Low Pressure Switches
- Manufacturer: Nason
- Electrical Connection: 1/4" blade terminals
- Current Rating (125/250 VAC): 10A
- Current Rating (30 VDC): 5A
- Circuit Form: SPDT
- Set Point Tolerance: +/- 1 PSI or 5%
- Max. Operating Pressure: 250 PSI
- Media Connection: 1/8" NPT male brass
- Long-life elastomer diaphragm
- High-quality snap-action switch
- Fingertip adjustment
- Visual calibration
- Economical and compact for cost, space, and weight savings
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pressure Switches |
|
Product Number
|
76200 |
|
Product Name
|
Nason SQ1 Low Pressure Switch, 2-10 PSI, SPDT |
|
Pressure Measurement
|
Gauge
|
|
Working Pressure Range
|
250 psi (176 m H2O)
|
|
Accuracy
|
5 ±% FS
|
|
Number of Throws
|
Double Throw
|
Unlock Full Specs
to access all available technical data
Similar Products
United Electric Controls Company
Sensor Technology
Mechanical Deflection
Pressure Measurement
Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material
Gas
View Details
Sensor Technology
Mechanical Deflection
Pressure Measurement
Absolute; Gauge (optional feature); Compound (optional feature)
Material
Liquid; Gas
View Details
Endress + Hauser – Sensors & Components
Sensor Technology
Capacitive Ceramic
Pressure Measurement
Absolute; Gauge; Vacuum
Features
Temperature Compensated
View Details
Sensor Technology
Piston
Pressure Measurement
Differential
Operating Temperature
-40 to 300 F (-40 to 149 C)
View Details