Nason Company Nason LM-2C-80R/WLAT Rising Low Pressure Switch, 80 PSI, SPDT LM-2C-80R/WLAT

Description
Nason LM-2C-80R/WLAT Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason 18"-18 Ga. UL 3173 wire leads Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating Pressure: 2000 PSI Media Connection: 1/8" NPT male brass Long-life elastomer diaphragm High-quality snap-action switch Pneumatic and hydraulic applications NEMA 4, 13 Circuit transfer at rising set point
Request a Quote Datasheet
Description
Nason LM-2C-80R/WLAT Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason 18"-18 Ga. UL 3173 wire leads Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating Pressure: 2000 PSI Media Connection: 1/8" NPT male brass Long-life elastomer diaphragm High-quality snap-action switch Pneumatic and hydraulic applications NEMA 4, 13 Circuit transfer at rising set point
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nason LM-2C-80R/WLAT Rising Low Pressure Switch, 80 PSI, SPDT - 76220 - Waytek, Inc.
Chanhassen, MN, United States
Nason LM-2C-80R/WLAT Rising Low Pressure Switch, 80 PSI, SPDT
76220
Nason LM-2C-80R/WLAT Rising Low Pressure Switch, 80 PSI, SPDT 76220
Nason LM-2C-80R/WLAT Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason 18"-18 Ga. UL 3173 wire leads Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating Pressure: 2000 PSI Media Connection: 1/8" NPT male brass Long-life elastomer diaphragm High-quality snap-action switch Pneumatic and hydraulic applications NEMA 4, 13 Circuit transfer at rising set point
  • Nason LM-2C-80R/WLAT Low Pressure Switches
  • Category: Low Pressure Switches
  • Manufacturer: Nason
  • 18"-18 Ga. UL 3173 wire leads
  • Current Rating (125/250 VAC): 10A
  • Current Rating (30 VDC): 5A
  • Circuit Form: SPDT
  • Set Point Tolerance: +/- 1 PSI or 5%
  • Max. Operating Pressure: 2000 PSI
  • Media Connection: 1/8" NPT male brass
  • Long-life elastomer diaphragm
  • High-quality snap-action switch
  • Pneumatic and hydraulic applications
  • NEMA 4, 13
  • Circuit transfer at rising set point
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Pressure Switches
Product Number 76220
Product Name Nason LM-2C-80R/WLAT Rising Low Pressure Switch, 80 PSI, SPDT
Pressure Measurement Gauge
Working Pressure Range 2000 psi (1408 m H2O)
Accuracy 5 ±% FS
Number of Throws Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - TBS 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
160P NEMA 4 & 13 Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -40 to 250 F (-40 to 121 C)
View Details
Vacuum Switches - 2811731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Vacuum
Working Pressure Range -13.78 to 0.0 psi (-9.7 to 0.0 m H2O)
Vacuum Range 0.0 torr (29.92 in Hg vac)
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details