Nason Company Nason LM-2C-110R/WLAT Rising Low Pressure Switch, 110 PSI, SPDT LM-2C-110R/WLAT

Description
Nason LM-2C-110R/WLAT Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason 18"-18 Ga. UL 3173 wire leads Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating Pressure: 2000 PSI Media Connection: 1/8" NPT male brass Long-life elastomer diaphragm High-quality snap-action switch Pneumatic and hydraulic applications Circuit transfer at rising set point NEMA 4, 13
Request a Quote Datasheet
Description
Nason LM-2C-110R/WLAT Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason 18"-18 Ga. UL 3173 wire leads Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating Pressure: 2000 PSI Media Connection: 1/8" NPT male brass Long-life elastomer diaphragm High-quality snap-action switch Pneumatic and hydraulic applications Circuit transfer at rising set point NEMA 4, 13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nason LM-2C-110R/WLAT Rising Low Pressure Switch, 110 PSI, SPDT - 76228 - Waytek, Inc.
Chanhassen, MN, United States
Nason LM-2C-110R/WLAT Rising Low Pressure Switch, 110 PSI, SPDT
76228
Nason LM-2C-110R/WLAT Rising Low Pressure Switch, 110 PSI, SPDT 76228
Nason LM-2C-110R/WLAT Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason 18"-18 Ga. UL 3173 wire leads Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating Pressure: 2000 PSI Media Connection: 1/8" NPT male brass Long-life elastomer diaphragm High-quality snap-action switch Pneumatic and hydraulic applications Circuit transfer at rising set point NEMA 4, 13
  • Nason LM-2C-110R/WLAT Low Pressure Switches
  • Category: Low Pressure Switches
  • Manufacturer: Nason
  • 18"-18 Ga. UL 3173 wire leads
  • Current Rating (125/250 VAC): 10A
  • Current Rating (30 VDC): 5A
  • Circuit Form: SPDT
  • Set Point Tolerance: +/- 1 PSI or 5%
  • Max. Operating Pressure: 2000 PSI
  • Media Connection: 1/8" NPT male brass
  • Long-life elastomer diaphragm
  • High-quality snap-action switch
  • Pneumatic and hydraulic applications
  • Circuit transfer at rising set point
  • NEMA 4, 13
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Pressure Switches
Product Number 76228
Product Name Nason LM-2C-110R/WLAT Rising Low Pressure Switch, 110 PSI, SPDT
Pressure Measurement Gauge
Working Pressure Range 2000 psi (1408 m H2O)
Accuracy 5 ±% FS
Number of Throws Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 10 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Gas
View Details
Pressure Sensors, Transducers - Industrial - 1882-6039123-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 145 psi (102 m H2O)
Accuracy 1 ±% FS
View Details
PS80 450psi Pressure Switch, NC; 48" PS80-K1-0759 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
160P NEMA 4X, 7, 9 & 13 Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -40 to 250 F (-40 to 121 C)
View Details