Narda-MITEQ RF/IF and RFID - RF Switches SS133BDHTS

Description
Win Source Part Number: 1235878-SS133BDHTS Category: RF/IF and RFID>RF Switches Series: Super-Slim Package: Box Standard Package: 1 Test Frequency: 16GHz ~ 18GHz Frequency Range: 2GHz ~ 18GHz Insertion Loss: 3.2dB (max) Isolation: 45dB (min) Circuit: SP3T Topology: Absorptive RF Type: General Purpose Package / Case: Module, SMA Connectors Supplier Device Package: Module Temperature Range - Operating: -54°C ~ 95°C Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: L3 Narda-MITEQ Other Names: 1949-1222 Base Product Number: SS133
Request a Quote Datasheet
Description
Win Source Part Number: 1235878-SS133BDHTS Category: RF/IF and RFID>RF Switches Series: Super-Slim Package: Box Standard Package: 1 Test Frequency: 16GHz ~ 18GHz Frequency Range: 2GHz ~ 18GHz Insertion Loss: 3.2dB (max) Isolation: 45dB (min) Circuit: SP3T Topology: Absorptive RF Type: General Purpose Package / Case: Module, SMA Connectors Supplier Device Package: Module Temperature Range - Operating: -54°C ~ 95°C Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: L3 Narda-MITEQ Other Names: 1949-1222 Base Product Number: SS133
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1235878-SS133BDHTS - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1235878-SS133BDHTS
RF/IF and RFID - RF Switches 1235878-SS133BDHTS
Win Source Part Number: 1235878-SS133BDHTS Category: RF/IF and RFID>RF Switches Series: Super-Slim Package: Box Standard Package: 1 Test Frequency: 16GHz ~ 18GHz Frequency Range: 2GHz ~ 18GHz Insertion Loss: 3.2dB (max) Isolation: 45dB (min) Circuit: SP3T Topology: Absorptive RF Type: General Purpose Package / Case: Module, SMA Connectors Supplier Device Package: Module Temperature Range - Operating: -54°C ~ 95°C Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: L3 Narda-MITEQ Other Names: 1949-1222 Base Product Number: SS133

Win Source Part Number: 1235878-SS133BDHTS
Category: RF/IF and RFID>RF Switches
Series: Super-Slim
Package: Box
Standard Package: 1
Test Frequency: 16GHz ~ 18GHz
Frequency Range: 2GHz ~ 18GHz
Insertion Loss: 3.2dB (max)
Isolation: 45dB (min)
Circuit: SP3T
Topology: Absorptive
RF Type: General Purpose
Package / Case: Module, SMA Connectors
Supplier Device Package: Module
Temperature Range - Operating: -54°C ~ 95°C
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: L3 Narda-MITEQ
Other Names: 1949-1222
Base Product Number: SS133

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Switches
Product Number 1235878-SS133BDHTS
Product Name RF/IF and RFID - RF Switches
Isolation 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5182A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SPDT, Plug-in Pin Diode Switch, 10 - 3000 MHz, 50Ω - TOSW-230+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
RF Switches - 2312-QPC8015QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 617 to 6000 MHz
View Details
RF Coaxial Switches - NMS8F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 2150 MHz
Type Single Pole Eight Throw; SP8T
View Details