Narda-MITEQ RF/IF and RFID - RF Modulators SDM0502LC1MDQ

Description
Win Source Part Number: 1236086-SDM0502LC1MD Q Category: RF/IF and RFID>RF Modulators Package: Box Standard Package: 1 Test Frequency: 500MHz ~ 2GHz Function: Modulator P1dB: 5dBm RF Frequency: 500MHz ~ 2GHz Package / Case: Module, SMA Connectors Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected Mfr: L3 Narda-MITEQ Other Names: 1949-SDM0502LC1MDQ Base Product Number: SDM0502
Request a Quote Datasheet
Description
Win Source Part Number: 1236086-SDM0502LC1MD Q Category: RF/IF and RFID>RF Modulators Package: Box Standard Package: 1 Test Frequency: 500MHz ~ 2GHz Function: Modulator P1dB: 5dBm RF Frequency: 500MHz ~ 2GHz Package / Case: Module, SMA Connectors Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected Mfr: L3 Narda-MITEQ Other Names: 1949-SDM0502LC1MDQ Base Product Number: SDM0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Modulators - 1236086-SDM0502LC1MDQ - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Modulators
1236086-SDM0502LC1MDQ
RF/IF and RFID - RF Modulators 1236086-SDM0502LC1MDQ
Win Source Part Number: 1236086-SDM0502LC1MD Q Category: RF/IF and RFID>RF Modulators Package: Box Standard Package: 1 Test Frequency: 500MHz ~ 2GHz Function: Modulator P1dB: 5dBm RF Frequency: 500MHz ~ 2GHz Package / Case: Module, SMA Connectors Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected Mfr: L3 Narda-MITEQ Other Names: 1949-SDM0502LC1MDQ Base Product Number: SDM0502

Win Source Part Number: 1236086-SDM0502LC1MDQ
Category: RF/IF and RFID>RF Modulators
Package: Box
Standard Package: 1
Test Frequency: 500MHz ~ 2GHz
Function: Modulator
P1dB: 5dBm
RF Frequency: 500MHz ~ 2GHz
Package / Case: Module, SMA Connectors
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
Mfr: L3 Narda-MITEQ
Other Names: 1949-SDM0502LC1MDQ
Base Product Number: SDM0502

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236086-SDM0502LC1MDQ
Product Name RF/IF and RFID - RF Modulators
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details