Narda-MITEQ RF/IF and RFID - RF Switches S213D

Description
Win Source Part Number: 1235881-S213D Category: RF/IF and RFID>RF Switches Package: Box Standard Package: 1 Test Frequency: 12GHz ~ 18GHz Frequency Range: 2GHz ~ 18GHz Insertion Loss: 2dB (max) Isolation: 55dB (min) Circuit: SPST Topology: Reflective RF Type: General Purpose Package / Case: Module, SMA Connectors Supplier Device Package: Module Temperature Range - Operating: -54°C ~ 95°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: L3 Narda-MITEQ Other Names: 1949-1208 Base Product Number: S213
Request a Quote Datasheet
Description
Win Source Part Number: 1235881-S213D Category: RF/IF and RFID>RF Switches Package: Box Standard Package: 1 Test Frequency: 12GHz ~ 18GHz Frequency Range: 2GHz ~ 18GHz Insertion Loss: 2dB (max) Isolation: 55dB (min) Circuit: SPST Topology: Reflective RF Type: General Purpose Package / Case: Module, SMA Connectors Supplier Device Package: Module Temperature Range - Operating: -54°C ~ 95°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: L3 Narda-MITEQ Other Names: 1949-1208 Base Product Number: S213
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1235881-S213D - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1235881-S213D
RF/IF and RFID - RF Switches 1235881-S213D
Win Source Part Number: 1235881-S213D Category: RF/IF and RFID>RF Switches Package: Box Standard Package: 1 Test Frequency: 12GHz ~ 18GHz Frequency Range: 2GHz ~ 18GHz Insertion Loss: 2dB (max) Isolation: 55dB (min) Circuit: SPST Topology: Reflective RF Type: General Purpose Package / Case: Module, SMA Connectors Supplier Device Package: Module Temperature Range - Operating: -54°C ~ 95°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: L3 Narda-MITEQ Other Names: 1949-1208 Base Product Number: S213

Win Source Part Number: 1235881-S213D
Category: RF/IF and RFID>RF Switches
Package: Box
Standard Package: 1
Test Frequency: 12GHz ~ 18GHz
Frequency Range: 2GHz ~ 18GHz
Insertion Loss: 2dB (max)
Isolation: 55dB (min)
Circuit: SPST
Topology: Reflective
RF Type: General Purpose
Package / Case: Module, SMA Connectors
Supplier Device Package: Module
Temperature Range - Operating: -54°C ~ 95°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: L3 Narda-MITEQ
Other Names: 1949-1208
Base Product Number: S213

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Switches
Product Number 1235881-S213D
Product Name RF/IF and RFID - RF Switches
Isolation 55 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers
RF Switches - 2312-CMD235-ND - DigiKey
Specs
Package Type Surface Mount; Die
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
RF Coaxial Switches - NMS10SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T
View Details