Narda-MITEQ RF Amplifiers - AFS5-05500650-11-TCL-5 AFS5-05500650-11-TCL-5

Description
Manufacturer: L3 Narda-MITEQ Win Source Part Number: 919354-AFS5-05500650 -11-TCL-5 Series: * Features: RF Amplifier IC Package: Box Family Name: AFS5 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: L3 Narda-MITEQ Win Source Part Number: 919354-AFS5-05500650 -11-TCL-5 Series: * Features: RF Amplifier IC Package: Box Family Name: AFS5 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AFS5-05500650-11-TCL-5 - 919354-AFS5-05500650-11-TCL-5 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AFS5-05500650-11-TCL-5
919354-AFS5-05500650-11-TCL-5
RF Amplifiers - AFS5-05500650-11-TCL-5 919354-AFS5-05500650-11-TCL-5
Manufacturer: L3 Narda-MITEQ Win Source Part Number: 919354-AFS5-05500650 -11-TCL-5 Series: * Features: RF Amplifier IC Package: Box Family Name: AFS5 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: L3 Narda-MITEQ
Win Source Part Number: 919354-AFS5-05500650-11-TCL-5
Series: *
Features: RF Amplifier IC
Package: Box
Family Name: AFS5
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 919354-AFS5-05500650-11-TCL-5
Product Name RF Amplifiers - AFS5-05500650-11-TCL-5
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, SOT-143 Style Package - VAM-7+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 2000 MHz
View Details
Low Noise Amplifiers - NLA-2-1100-22-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2 to 1100 MHz
Minimum Gain 22 dB
View Details
RF Amplifiers - ALT6704RM45Q7 - 860898-ALT6704RM45Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details