DRAM Chip Mobile LPDDR3 SDRAM 4Gbit 128Mx32 1.2V/1.8V 178-Pin FBGA Product overview: NT6CL128M32CM-H1 from Nanya Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2V, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NT6CL128M32CM-H1
Win Source Part Number: 943114-NT6CL128M32CM
Series: *
Categories: Memory
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-NT6CL128M32CM-H1 | 943114-NT6CL128M32CM-H1 |
| Product Name | 1.2V 1.8V Memory IC and Storage Component | Memory - DDR - NT6CL128M32CM-H1 |
| Memory Category | DRAM Chip | |
| Access Time | 5.5 ns | |
| Operating Temperature | -25 C (-13 F) | |
| Density | 4000000 kbits | |
| Number of Words | 16000 k |