DRAM Chip DDR4 SDRAM 4Gbit 512Mx8 1.2V Product overview: NT5AD512M8E3-JRI from Nanya Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NT5AD512M8E3-JRI
Category: DRAM
Win Source Part Number: 1446518-NT5AD512M8E3
Manufacturer: NANYA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-NT5AD512M8E3-JRI | 1446518-NT5AD512M8E3-JRI |
| Product Name | 1.2V Memory IC and Storage Component | DRAM |
| Memory Category | DRAM Chip | |
| Access Time | 0.1600 ns | |
| Operating Temperature | -40 C (-40 F) | |
| Density | 4000000 kbits | |
| Number of Words | 128000 k |