STEPPER MOTOR, 2 PHASE, 3.8VDC, 1A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:Bipolar, Unipolar; Step Angle:1.8°; Torque Max:0.064N-m; Current Rating:1A; Voltage Rating Max:3.8VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 58T5165 |
| Product Name | Stepper Motor, 2 Phase, 3.8Vdc, 1A; Stepper Motor Type Nanotec |