STEPPING MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:56.4mm; Coil Type:Unipolar; Step Angle:0.9°; Torque Max:0.75N-m; Current Rating:1.2A; Voltage Rating Max:6VDC; No. of Wires:8; External Length:52.5mm; Shaft Diameter:6.35mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 42M2604 |
| Product Name | Stepping Motor; Stepper Motor Type Nanotec |