Nanotec Electronic US, Inc. Stepping Motor; Stepper Motor Type Nanotec ST5709S1208-B

Description
STEPPING MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:56.4mm; Coil Type:Unipolar; Step Angle:0.9°; Torque Max:0.75N-m; Current Rating:1.2A; Voltage Rating Max:6VDC; No. of Wires:8; External Length:52.5mm; Shaft Diameter:6.35mm
Datasheet
Description
STEPPING MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:56.4mm; Coil Type:Unipolar; Step Angle:0.9°; Torque Max:0.75N-m; Current Rating:1.2A; Voltage Rating Max:6VDC; No. of Wires:8; External Length:52.5mm; Shaft Diameter:6.35mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepping Motor; Stepper Motor Type Nanotec - 42M2604 - Newark, An Avnet Company
Chicago, IL, United States
Stepping Motor; Stepper Motor Type Nanotec
42M2604
Stepping Motor; Stepper Motor Type Nanotec 42M2604
STEPPING MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:56.4mm; Coil Type:Unipolar; Step Angle:0.9°; Torque Max:0.75N-m; Current Rating:1.2A; Voltage Rating Max:6VDC; No. of Wires:8; External Length:52.5mm; Shaft Diameter:6.35mm

STEPPING MOTOR; Stepper Motor Type:Dual Shaft; Motor Size:56.4mm; Coil Type:Unipolar; Step Angle:0.9°; Torque Max:0.75N-m; Current Rating:1.2A; Voltage Rating Max:6VDC; No. of Wires:8; External Length:52.5mm; Shaft Diameter:6.35mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 42M2604
Product Name Stepping Motor; Stepper Motor Type Nanotec
Step Angle 0.90 degrees
Continuous Current 1.2 amps
Continuous Torque 6.6 In-lbs (7.65 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Motor - PG22L-020-01 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 to 45.00 degrees
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Specs
Holding Torque 67 In-oz (47 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0012 oz-in-sec² (0.0085 kg-cm²)
View Details
Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
Rotor Inertia 8.92E-4 oz-in-sec² (0.0063 kg-cm²)
View Details