BLDC MOTOR, 24V, 3500 RPM, 84W; Supply Voltage V DC:24V; No. of Phases:Three Phase; Power Rating:84W; Rotational Speed Max:3500rpm; Torque Max:0.69N-m; Product Range:DB59 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Downhole Motors |
| Product Number | 72Y1902 |
| Product Name | Bldc Motor, 24V, 3500 Rpm, 84W; Supply Voltage V Dc Nanotec |