Nanmac Corporation Thermocouple Extension Wire

Description
When selecting: insulation, moisture, abrasion, flexing, chemical attack, temperature extremes, and other adverse environments must be evaluated. Insulations are rated for a maximum continuous use temperature. This maximum use temperature is for the insulation material, not the temperature at which the thermocouple operating. That temperature limit is based on the thermocouple design and calibration. Thermocouple EXTENSION grade wire (denoted by an “X”) has approximately the same thermoelectric properties as thermocouple wire, but is only guaranteed accurate within a limited temperature range. Typically, under 400 degrees Fahrenheit. All thermocouple wire is supplied to your specified length. Part Number = Insulation / Material / Wire Size
Description
When selecting: insulation, moisture, abrasion, flexing, chemical attack, temperature extremes, and other adverse environments must be evaluated. Insulations are rated for a maximum continuous use temperature. This maximum use temperature is for the insulation material, not the temperature at which the thermocouple operating. That temperature limit is based on the thermocouple design and calibration. Thermocouple EXTENSION grade wire (denoted by an “X”) has approximately the same thermoelectric properties as thermocouple wire, but is only guaranteed accurate within a limited temperature range. Typically, under 400 degrees Fahrenheit. All thermocouple wire is supplied to your specified length. Part Number = Insulation / Material / Wire Size

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Extension Wire -  - Nanmac Corporation
Marlborough, MA, United States
Thermocouple Extension Wire
Thermocouple Extension Wire
When selecting: insulation, moisture, abrasion, flexing, chemical attack, temperature extremes, and other adverse environments must be evaluated. Insulations are rated for a maximum continuous use temperature. This maximum use temperature is for the insulation material, not the temperature at which the thermocouple operating. That temperature limit is based on the thermocouple design and calibration. Thermocouple EXTENSION grade wire (denoted by an “X”) has approximately the same thermoelectric properties as thermocouple wire, but is only guaranteed accurate within a limited temperature range. Typically, under 400 degrees Fahrenheit. All thermocouple wire is supplied to your specified length. Part Number = Insulation / Material / Wire Size

When selecting: insulation, moisture, abrasion, flexing, chemical attack, temperature extremes, and other adverse environments must be evaluated. Insulations are rated for a maximum continuous use temperature. This maximum use temperature is for the insulation material, not the temperature at which the thermocouple operating. That temperature limit is based on the thermocouple design and calibration.


Thermocouple EXTENSION grade wire (denoted by an “X”) has approximately the same thermoelectric properties as thermocouple wire, but is only guaranteed accurate within a limited temperature range. Typically, under 400 degrees Fahrenheit. All thermocouple wire is supplied to your specified length.

Part Number = Insulation / Material / Wire Size

Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category Thermocouple Wire
Product Name Thermocouple Extension Wire
Insulation Material EX, J, K, RX, SX, T, CX, N, E
Unlock Full Specs
to access all available technical data

Similar Products

RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermoelectric Alloy - ISATHERM® MINUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details