Nanmac Corporation Digital Displays & Controllers H3 Series

Description
The H3 digital panel meter is one of the most versatile digital panel meters on the market and will satisfy a wide variety of process and temperature applications. The H3 can be field programmed to accept process voltage (0-5V, 1-5V, etc) and current (4-20 mA) inputs, 100 Ohm RTDs, and the four most common thermocouple types. One of the H3’s most useful features is its ability to provide 24 VDC to power the transmitter’s 4-20 mA signal. This reduces costs and simplifies wiring. The H3 is housed in a shallow-depth, 1/8 DIN enclosure that features a NEMA 4X front panel and convenient mounting hardware. There are two power options for the H3: 85 to 265 VAC or 12-36 VDC and certain configurations of the AC powered meter can provide 24 VDC to power the transmitter, if needed. Programming and setup can be performed with the four front panel push buttons, free MeterView software or using the Copy function. Two relays and isolated 4-20 mA output options increase the utility of the H3 meter. The relays can be used for alarm or control applications. The 4-20 mA output provides an isolated retransmission of the input signal; especially useful for temperature inputs like thermocouples and RTDs. The display height on the standard H3 meter is 0.56" (14.2 mm) and on the H3 X2 the display height is an astounding 1.2" (30.5 mm). The H3 X2 can be read easily from distances of up to 30 feet! The intensity of the display on both versions of the H3 can be adjusted to compensate for various lighting conditions, especially direct sunlight.
Description
The H3 digital panel meter is one of the most versatile digital panel meters on the market and will satisfy a wide variety of process and temperature applications. The H3 can be field programmed to accept process voltage (0-5V, 1-5V, etc) and current (4-20 mA) inputs, 100 Ohm RTDs, and the four most common thermocouple types. One of the H3’s most useful features is its ability to provide 24 VDC to power the transmitter’s 4-20 mA signal. This reduces costs and simplifies wiring. The H3 is housed in a shallow-depth, 1/8 DIN enclosure that features a NEMA 4X front panel and convenient mounting hardware. There are two power options for the H3: 85 to 265 VAC or 12-36 VDC and certain configurations of the AC powered meter can provide 24 VDC to power the transmitter, if needed. Programming and setup can be performed with the four front panel push buttons, free MeterView software or using the Copy function. Two relays and isolated 4-20 mA output options increase the utility of the H3 meter. The relays can be used for alarm or control applications. The 4-20 mA output provides an isolated retransmission of the input signal; especially useful for temperature inputs like thermocouples and RTDs. The display height on the standard H3 meter is 0.56" (14.2 mm) and on the H3 X2 the display height is an astounding 1.2" (30.5 mm). The H3 X2 can be read easily from distances of up to 30 feet! The intensity of the display on both versions of the H3 can be adjusted to compensate for various lighting conditions, especially direct sunlight.

Suppliers

Company
Product
Description
Supplier Links
Digital Displays & Controllers H3 Series -  - Nanmac Corporation
Marlborough, MA, United States
Digital Displays & Controllers H3 Series
Digital Displays & Controllers H3 Series
The H3 digital panel meter is one of the most versatile digital panel meters on the market and will satisfy a wide variety of process and temperature applications. The H3 can be field programmed to accept process voltage (0-5V, 1-5V, etc) and current (4-20 mA) inputs, 100 Ohm RTDs, and the four most common thermocouple types. One of the H3’s most useful features is its ability to provide 24 VDC to power the transmitter’s 4-20 mA signal. This reduces costs and simplifies wiring. The H3 is housed in a shallow-depth, 1/8 DIN enclosure that features a NEMA 4X front panel and convenient mounting hardware. There are two power options for the H3: 85 to 265 VAC or 12-36 VDC and certain configurations of the AC powered meter can provide 24 VDC to power the transmitter, if needed. Programming and setup can be performed with the four front panel push buttons, free MeterView software or using the Copy function. Two relays and isolated 4-20 mA output options increase the utility of the H3 meter. The relays can be used for alarm or control applications. The 4-20 mA output provides an isolated retransmission of the input signal; especially useful for temperature inputs like thermocouples and RTDs. The display height on the standard H3 meter is 0.56" (14.2 mm) and on the H3 X2 the display height is an astounding 1.2" (30.5 mm). The H3 X2 can be read easily from distances of up to 30 feet! The intensity of the display on both versions of the H3 can be adjusted to compensate for various lighting conditions, especially direct sunlight.

The H3 digital panel meter is one of the most versatile digital panel meters on the market and will satisfy a wide variety of process and temperature applications. The H3 can be field programmed to accept process voltage (0-5V, 1-5V, etc) and current (4-20 mA) inputs, 100 Ohm RTDs, and the four most common thermocouple types.

One of the H3’s most useful features is its ability to provide 24 VDC to power the transmitter’s 4-20 mA signal. This reduces costs and simplifies wiring. The H3 is housed in a shallow-depth, 1/8 DIN enclosure that features a NEMA 4X front panel and convenient mounting hardware. There are two power options for the H3: 85 to 265 VAC or 12-36 VDC and certain configurations of the AC powered meter can provide 24 VDC to power the transmitter, if needed. Programming and setup can be performed with the four front panel push buttons, free MeterView software or using the Copy function.

Two relays and isolated 4-20 mA output options increase the utility of the H3 meter. The relays can be used for alarm or control applications. The 4-20 mA output provides an isolated retransmission of the input signal; especially useful for temperature inputs like thermocouples and RTDs.

The display height on the standard H3 meter is 0.56" (14.2 mm) and on the H3 X2 the display height is an astounding 1.2" (30.5 mm). The H3 X2 can be read easily from distances of up to 30 feet!

The intensity of the display on both versions of the H3 can be adjusted to compensate for various lighting conditions, especially direct sunlight.

Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category Universal Process Controllers
Product Name Digital Displays & Controllers H3 Series
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details