Nanmac Corporation Calibration Services

Description
ISO/IEC 17025:2017 ACCREDITED CALIBRATION SERVICES All temperature calibrations are performed in accordance with ASTM International E220 Standard Test Method for Calibration of Thermocouples by Comparison Techniques. All test standards used in our laboratory are directly traceable to the National Institute of Standards and Technology (NIST). THERMOCOUPLE CALIBRATION SERVICES Nanmac Scope of Direct Comparison Calibration from 0⁰C to a WORLD LEADING 2000⁰C (32⁰F to 3632⁰F). 0⁰C - 196⁰C calibration available upon request. Nanmac’s laboratory is equipped to calibrate and certify sheathed, unsheathed thermocouples, bare or insulated thermocouple wire, as well as RTD and Thermistor sensors. Nanmac laboratory will calibrate sensor assemblies built by Nanmac or others. Nanmac can also provide calibration services for your sensors which require recertification under AMS 2750G. Length: Standard probe and wire lengths minimum of 8”; but shorter sensors can be accommodated . Nanmac has developed unique custom calibration furnaces that can allow for calibration of nearly unlimited length devices (Ex, 5 ft to 15 ft or more). Nanmac’s custom equipment can also do Direct Comparison Calibration of individual sensors within a Multi-Junction sensor at nearly unlimited lengths. Diameter: Standard capability of diameters up to 3/8”. Special capabilities available to calibrate sensors up to 2” in diameter
Description
ISO/IEC 17025:2017 ACCREDITED CALIBRATION SERVICES All temperature calibrations are performed in accordance with ASTM International E220 Standard Test Method for Calibration of Thermocouples by Comparison Techniques. All test standards used in our laboratory are directly traceable to the National Institute of Standards and Technology (NIST). THERMOCOUPLE CALIBRATION SERVICES Nanmac Scope of Direct Comparison Calibration from 0⁰C to a WORLD LEADING 2000⁰C (32⁰F to 3632⁰F). 0⁰C - 196⁰C calibration available upon request. Nanmac’s laboratory is equipped to calibrate and certify sheathed, unsheathed thermocouples, bare or insulated thermocouple wire, as well as RTD and Thermistor sensors. Nanmac laboratory will calibrate sensor assemblies built by Nanmac or others. Nanmac can also provide calibration services for your sensors which require recertification under AMS 2750G. Length: Standard probe and wire lengths minimum of 8”; but shorter sensors can be accommodated . Nanmac has developed unique custom calibration furnaces that can allow for calibration of nearly unlimited length devices (Ex, 5 ft to 15 ft or more). Nanmac’s custom equipment can also do Direct Comparison Calibration of individual sensors within a Multi-Junction sensor at nearly unlimited lengths. Diameter: Standard capability of diameters up to 3/8”. Special capabilities available to calibrate sensors up to 2” in diameter

Suppliers

Company
Product
Description
Supplier Links
Calibration Services -  - Nanmac Corporation
Marlborough, MA, United States
Calibration Services
Calibration Services
ISO/IEC 17025:2017 ACCREDITED CALIBRATION SERVICES All temperature calibrations are performed in accordance with ASTM International E220 Standard Test Method for Calibration of Thermocouples by Comparison Techniques. All test standards used in our laboratory are directly traceable to the National Institute of Standards and Technology (NIST). THERMOCOUPLE CALIBRATION SERVICES Nanmac Scope of Direct Comparison Calibration from 0⁰C to a WORLD LEADING 2000⁰C (32⁰F to 3632⁰F). 0⁰C - 196⁰C calibration available upon request. Nanmac’s laboratory is equipped to calibrate and certify sheathed, unsheathed thermocouples, bare or insulated thermocouple wire, as well as RTD and Thermistor sensors. Nanmac laboratory will calibrate sensor assemblies built by Nanmac or others. Nanmac can also provide calibration services for your sensors which require recertification under AMS 2750G. Length: Standard probe and wire lengths minimum of 8”; but shorter sensors can be accommodated . Nanmac has developed unique custom calibration furnaces that can allow for calibration of nearly unlimited length devices (Ex, 5 ft to 15 ft or more). Nanmac’s custom equipment can also do Direct Comparison Calibration of individual sensors within a Multi-Junction sensor at nearly unlimited lengths. Diameter: Standard capability of diameters up to 3/8”. Special capabilities available to calibrate sensors up to 2” in diameter

ISO/IEC 17025:2017 ACCREDITED CALIBRATION SERVICES

All temperature calibrations are performed in accordance with ASTM International E220 Standard Test Method for Calibration of Thermocouples by Comparison Techniques.

All test standards used in our laboratory are directly traceable to the National Institute of Standards and Technology (NIST).

THERMOCOUPLE CALIBRATION SERVICES

Nanmac Scope of Direct Comparison Calibration from 0⁰C to a WORLD LEADING 2000⁰C (32⁰F to 3632⁰F). 0⁰C - 196⁰C calibration available upon request.

Nanmac’s laboratory is equipped to calibrate and certify sheathed, unsheathed thermocouples, bare or insulated thermocouple wire, as well as RTD and Thermistor sensors.

Nanmac laboratory will calibrate sensor assemblies built by Nanmac or others. Nanmac can also provide calibration services for your sensors which require recertification under AMS 2750G.

Length: Standard probe and wire lengths minimum of 8”; but shorter sensors can be accommodated . Nanmac has developed unique custom calibration furnaces that can allow for calibration of nearly unlimited length devices (Ex, 5 ft to 15 ft or more).

Nanmac’s custom equipment can also do Direct Comparison Calibration of individual sensors within a Multi-Junction sensor at nearly unlimited lengths.

Diameter: Standard capability of diameters up to 3/8”. Special capabilities available to calibrate sensors up to 2” in diameter

Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category Calibration and Repair Services
Product Name Calibration Services
Company Information Nanmac was established in 1956 by a group of NASA scientists to develop high performance temperature sensors.Initial focus was on Government Research & Military Applications-Including involvement in the US Space Program.
Unlock Full Specs
to access all available technical data

Similar Products

Flow Calibration Services -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Company Information Across Sierra's two divisions, flow measurement and automotive test, striving for the ultimate in accurate and repeatable measurement and control is the name of the game. Our mission is an uncompromising focus on quality, delivery, people, innovation and customer support. We believe that by always staying true to our mission, we will build highly creative and productive relationships with our customers that endure.
Certifications ISO 9001; NIST
Products Serviced / Replaced Process Instruments; Specialty Equipment; Flow Instrument Calibration and Repair
View Details
Antenna Calibration -  - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Company Information A.H. Systems Inc. provides repair and calibrations for any antenna, at almost any frequency range. They can provide 1 meter, 3 meter, and 10 meter calibrations, and any combination between, depending on the specification you need to satisfy.
Certifications MIL-SPEC / STD; NIST
Products Serviced / Replaced Electrical and Electronic Test
View Details
Calibration Services -  - LAND
Specs
Company Information

AMETEK Land is the premium supplier of product application solutions to world industries including steelmaking, glass making, minerals processing, hydrocarbon processing and thermal power generation.

Certifications ISO / IEC 17025
Products Serviced / Replaced Specialty Equipment; Temperature Measurement Systems, Infrared Thermometers, Thermal Imagers, Scanners and Blackbody Sources
View Details
Chamber Calibration Services -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Company Information In addition to manufacturing environmental chambers, we also offer other a wide range of services to support your needs.
Certifications A2LA; NIST
Products Serviced / Replaced Laboratory / Analytical Equipment; Environmental Test Equipment
View Details