Nanjing Shiheng Electronic Technology Co., Ltd. Thermistors MF11 474K

Description
470kΩ 450mW ±10% 4750K ±10% Plugin,P=2.5mm NTC Thermistors ROHS
Description
470kΩ 450mW ±10% 4750K ±10% Plugin,P=2.5mm NTC Thermistors ROHS

Suppliers

Company
Product
Description
Supplier Links
Thermistors - MF11 474K - ODG (Origin Data Global)
Shenzhen, China
Thermistors
MF11 474K
Thermistors MF11 474K
470kΩ 450mW ±10% 4750K ±10% Plugin,P=2.5mm NTC Thermistors ROHS

470kΩ 450mW ±10% 4750K ±10% Plugin,P=2.5mm NTC Thermistors ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Thermistors
Product Number MF11 474K
Product Name Thermistors
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC Thermistors - 11028263-00 - TE Connectivity
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details