500mA Fixed 5V Positive electrode 35V TO-252-2(DPAK) Linear Voltage Regulators (LDO) ROHS
500mA Fixed 5V Positive electrode 35V TO-252-2(DPAK) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ME78M05K3G | ME78M05K3G |
| Product Name | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | DPAK |