150mA Fixed 3.3V Positive electrode 30V SOT-23 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
150mA Fixed 3.3V Positive electrode 30V SOT-23 Linear Voltage Regulators (LDO) ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | ME6228A33M3G | ME6228A33M3G |
| Product Name | Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | SOT23 |