Manufacturer: Naina Semiconductor ltd.
Win Source Part Number: 905653-1N2976B
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 12 V 10 W ±5% Stud Mount DO-4
Package: Box
Package: DO-203AA, DO-4, Stud
Mounting: Stud Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: Not Applicable
REACH Status: REACH info available upon request
HTSUS: 8541.10.0050
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 905653-1N2976B |
| Product Name | Diodes - Zener - Single - 1N2976B |
| Package | DO-4 |