Nachi America, Inc. Hydraulic Pump 6014-2NSL

Description
NACHI,6014-2NSL, 60142NSL, BEARING, DEEP GROOVE, 70X110X20MM. FREE 2 YEAR RADWELL WARRANTY
Description
NACHI,6014-2NSL, 60142NSL, BEARING, DEEP GROOVE, 70X110X20MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump - 21303026 - Radwell International
Willingboro, NJ, United States
Hydraulic Pump
21303026
Hydraulic Pump 21303026
NACHI,6014-2NSL, 60142NSL, BEARING, DEEP GROOVE, 70X110X20MM. FREE 2 YEAR RADWELL WARRANTY

NACHI,6014-2NSL, 60142NSL, BEARING, DEEP GROOVE, 70X110X20MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 21303026
Product Name Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details