Nachi America, Inc. Hydraulic Pump 6010-JEM

Description
BEARING ROLLER DEEP GROOVE C3. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING ROLLER DEEP GROOVE C3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump - 61267479 - Radwell International
Willingboro, NJ, United States
Hydraulic Pump
61267479
Hydraulic Pump 61267479
BEARING ROLLER DEEP GROOVE C3. FREE 2 YEAR RADWELL WARRANTY

BEARING ROLLER DEEP GROOVE C3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 61267479
Product Name Hydraulic Pump
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1845771 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-30 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details