You are purchasing a downloadable pdf of this Standard.
SSPC-Paint 45, Two-Component, Thick-Film Polyurea and Polyurea/Polyurethan
e Hybrid Coatings, Performance-Based
Subject/Title: SSPC announces the release of SSPC-Paint 45, a new standard that describes performance requirements for polyurea and polyurea/polyurethan
e hybrid coatings used to protect industrial structures.
Committee Name: C.1.9, Polyurea Coatings Committee
Committee Chair Name and Company: Dudley Primeaux, VersaFlex, Inc.
Stakeholders Value Statement (how the standard can be used):
SSPC-Paint 45 is designed to establish performance criteria for polyurea and polyurea/polyurethan
e hybrid coatings, and may be used by coating manufacturers and specifiers as a set of performance benchmarks.
Coatings meeting the requirements of SSPC-Paint 45 may be used over steel or concrete substrates, applied either directly to the substrate or over a compatible primer. They may be used in interior or exterior environments including fresh water and salt water splash zones, fresh and salt water immersion, and soil immersion. Consult the coating manufacturer for information on specific chemical resistance.
An example of a specification statement for coatings meeting performance requirements of this standard might read as shown below. [Language within brackets is provided for purpose of this example only.]
“The coating selected shall be suitable for exposure in SSPC Environmental Zone [2A] and shall meet or exceed [Level 2] performance requirements for a Type [2a] coating as defined in SSPC-Paint 45.”
Description of Contents
This standard contains minimum performance requirements for two types of two-component polyurea coatings and two types of polyurea/polyurethan
e hybrid coatings. Type I coatings are polyurea coatings; Type II are polyurea/polyurethan
e hybrid coatings. Within each Type, coatings may be classified as fast-cure (dry hard times of less than 2 minutes) or moderate cure (dry hard times range from 2 to 30 minutes).
Two performance levels based on resistance to deterioration by artificial weathering are provided for coatings meeting the requirements of this standard. Coatings meeting Level 1 are suitable for interior exposure. Coatings meeting Level 2 have demonstrated superior resistance to deterioration by artificial weathering (ultraviolet light) and are more appropriate for exterior
You are purchasing a downloadable pdf of this Standard.
SSPC-Paint 45, Two-Component, Thick-Film Polyurea and Polyurea/Polyurethane Hybrid Coatings, Performance-Based
Subject/Title: SSPC announces the release of SSPC-Paint 45, a new standard that describes performance requirements for polyurea and polyurea/polyurethane hybrid coatings used to protect industrial structures.
Committee Name: C.1.9, Polyurea Coatings Committee
Committee Chair Name and Company: Dudley Primeaux, VersaFlex, Inc.
Stakeholders Value Statement (how the standard can be used):
SSPC-Paint 45 is designed to establish performance criteria for polyurea and polyurea/polyurethane hybrid coatings, and may be used by coating manufacturers and specifiers as a set of performance benchmarks.
Coatings meeting the requirements of SSPC-Paint 45 may be used over steel or concrete substrates, applied either directly to the substrate or over a compatible primer. They may be used in interior or exterior environments including fresh water and salt water splash zones, fresh and salt water immersion, and soil immersion. Consult the coating manufacturer for information on specific chemical resistance.
An example of a specification statement for coatings meeting performance requirements of this standard might read as shown below. [Language within brackets is provided for purpose of this example only.]
“The coating selected shall be suitable for exposure in SSPC Environmental Zone [2A] and shall meet or exceed [Level 2] performance requirements for a Type [2a] coating as defined in SSPC-Paint 45.”
Description of Contents
This standard contains minimum performance requirements for two types of two-component polyurea coatings and two types of polyurea/polyurethane hybrid coatings. Type I coatings are polyurea coatings; Type II are polyurea/polyurethane hybrid coatings. Within each Type, coatings may be classified as fast-cure (dry hard times of less than 2 minutes) or moderate cure (dry hard times range from 2 to 30 minutes).
Two performance levels based on resistance to deterioration by artificial weathering are provided for coatings meeting the requirements of this standard. Coatings meeting Level 1 are suitable for interior exposure. Coatings meeting Level 2 have demonstrated superior resistance to deterioration by artificial weathering (ultraviolet light) and are more appropriate for exterior