NOTE: We are in the process of back adopting the ISO 15156:2020 edition to become the ANSI/NACE MR0175 standard. We will advise when the new version is available for purchase.
DOWNLOADABLE 2015 EDITION NACE MR0175/ISO 15156 gives requirements and recommendations for the selection and qualification of carbon and low-alloy steels, corrosion-resistant alloys, and other alloys for service in equipment used in oil and natural gas production and natural gas treatment plants in H2S-containing environments, whose failure could pose a risk to the health and safety of the public and personnel or to the equipment itself. Key words: aluminum alloys, austenitic stainless steels, bolts, carbon steels, cast iron, ceramic coatings, cobalt alloys, cold working, copper alloys, fabrication, ferritic stainless steels, free-machining steels, hardness, hydrogen sulfide, identification marking, low-alloy steels, martensitic stainless steels, metals, oilfield production equipment, overlays, precipitation-harden
ing steels, pressure gauges, protective coatings, sealing rings, shot peening, sour environments, springs, stainless steels, sulfide stress cracking, valves, welding. This nationally adopted ISO standard is not available for complimentary download by members.
NOTE: We are in the process of back adopting the ISO 15156:2020 edition to become the ANSI/NACE MR0175 standard. We will advise when the new version is available for purchase.
DOWNLOADABLE 2015 EDITION
NACE MR0175/ISO 15156 gives requirements and recommendations for the selection and qualification of carbon and low-alloy steels, corrosion-resistant alloys, and other alloys for service in equipment used in oil and natural gas production and natural gas treatment plants in H2S-containing environments, whose failure could pose a risk to the health and safety of the public and personnel or to the equipment itself.
Key words: aluminum alloys, austenitic stainless steels, bolts, carbon steels, cast iron, ceramic coatings, cobalt alloys, cold working, copper alloys, fabrication, ferritic stainless steels, free-machining steels, hardness, hydrogen sulfide, identification marking, low-alloy steels, martensitic stainless steels, metals, oilfield production equipment, overlays, precipitation-hardening steels, pressure gauges, protective coatings, sealing rings, shot peening, sour environments, springs, stainless steels, sulfide stress cracking, valves, welding.
This nationally adopted ISO standard is not available for complimentary download by members.